TE Connectivity High Speed Digital & Data Cable 562944-000

Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 1.19 MM  [.047 INCH ] Conductor Diameter Range : .58 MM  [.023 INCH ] Outside Cable Diameter : 2.82 MM  [.111 INCH ] Wire Size (MMSQ) : .2582 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .00003 PFM  [30 PFF ] Impedance (OHM) : 77 Other Dielectric Material : Radiation-Crosslinke d, Modified ETFE Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 1.19 MM  [.047 INCH ] Conductor Diameter Range : .58 MM  [.023 INCH ] Outside Cable Diameter : 2.82 MM  [.111 INCH ] Wire Size (MMSQ) : .2582 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .00003 PFM  [30 PFF ] Impedance (OHM) : 77 Other Dielectric Material : Radiation-Crosslinke d, Modified ETFE Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 562944-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
562944-000
High Speed Digital & Data Cable 562944-000
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 1.19 MM  [.047 INCH ] Conductor Diameter Range : .58 MM  [.023 INCH ] Outside Cable Diameter : 2.82 MM  [.111 INCH ] Wire Size (MMSQ) : .2582 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .00003 PFM  [30 PFF ] Impedance (OHM) : 77 Other Dielectric Material : Radiation-Crosslinke d, Modified ETFE Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated High Strength Copper
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.19 MM  [.047 INCH ]
  • Conductor Diameter Range : .58 MM  [.023 INCH ]
  • Outside Cable Diameter : 2.82 MM  [.111 INCH ]
  • Wire Size (MMSQ) : .2582
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance : .00003 PFM  [30 PFF ]
  • Impedance (OHM) : 77

Other


  • Dielectric Material : Radiation-Crosslinked, Modified ETFE

Product Type Features


  • Cable Style : Twisted Pair

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 562944-000
Product Name High Speed Digital & Data Cable
Standards / Certifications Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 541961-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 287925-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Multiple Conductor Cables - C5E-24C124-C14-0-01-ND - DigiKey
Specs
Product Category Cable
Cable Length 1 ft (3.05 dm)
Number of Conductors 8 #
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2-2205129-1 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 1.64 ft (5 dm)
View Details
4 suppliers