TE Connectivity Patch Cable, Cat5 F/utp, 2Ft, Black; Lan Category Te Connectivity 557827-1

Description
PATCH CABLE, CAT5 F/UTP, 2FT, BLACK; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: No
Datasheet
Description
PATCH CABLE, CAT5 F/UTP, 2FT, BLACK; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat5 F/utp, 2Ft, Black; Lan Category Te Connectivity - 96J0370 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat5 F/utp, 2Ft, Black; Lan Category Te Connectivity
96J0370
Patch Cable, Cat5 F/utp, 2Ft, Black; Lan Category Te Connectivity 96J0370
PATCH CABLE, CAT5 F/UTP, 2FT, BLACK; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: No

PATCH CABLE, CAT5 F/UTP, 2FT, BLACK; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96J0370
Product Name Patch Cable, Cat5 F/utp, 2Ft, Black; Lan Category Te Connectivity
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
ix Industrial IO Cable Assembly - NDHN5A1AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details