TE Connectivity PCB D-Sub Connectors 5557932-2

Description
Body Features Color : Black Connector Profile : Standard Ground Bracket Material : Carbon Steel Ground Bracket Plating Material : Tin Plating Material : Polyester Shield Material : Zinc Shield Plating Finish : Bright Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .76 PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Material : Polyester GF Mechanical Attachment Bail-Clip Finish : Passivated Bail-Clip Material : Stainless Steel Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter (INCH) : .128 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Panel Mount Feature : With Screw Size : 14702 Operation/Applicatio n Circuit Application : Signal Other Comb Material : Polyester Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounded : Yes Orientation : Standard Product Type : Connector Sealable : No Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Connector Profile : Standard Ground Bracket Material : Carbon Steel Ground Bracket Plating Material : Tin Plating Material : Polyester Shield Material : Zinc Shield Plating Finish : Bright Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .76 PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Material : Polyester GF Mechanical Attachment Bail-Clip Finish : Passivated Bail-Clip Material : Stainless Steel Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter (INCH) : .128 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Panel Mount Feature : With Screw Size : 14702 Operation/Applicatio n Circuit Application : Signal Other Comb Material : Polyester Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounded : Yes Orientation : Standard Product Type : Connector Sealable : No Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5557932-2 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5557932-2
PCB D-Sub Connectors 5557932-2
Body Features Color : Black Connector Profile : Standard Ground Bracket Material : Carbon Steel Ground Bracket Plating Material : Tin Plating Material : Polyester Shield Material : Zinc Shield Plating Finish : Bright Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .76 PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Material : Polyester GF Mechanical Attachment Bail-Clip Finish : Passivated Bail-Clip Material : Stainless Steel Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter (INCH) : .128 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Panel Mount Feature : With Screw Size : 14702 Operation/Applicatio n Circuit Application : Signal Other Comb Material : Polyester Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounded : Yes Orientation : Standard Product Type : Connector Sealable : No Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Color : Black
  • Connector Profile : Standard
  • Ground Bracket Material : Carbon Steel
  • Ground Bracket Plating Material : Tin
  • Plating Material : Polyester
  • Shield Material : Zinc
  • Shield Plating Finish : Bright
  • Shield Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICM) : .76
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester GF

Mechanical Attachment


  • Bail-Clip Finish : Passivated
  • Bail-Clip Material : Stainless Steel
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Hole Diameter (INCH) : .128
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature : With
  • Screw Size : 14702

Operation/Application


  • Circuit Application : Signal

Other


  • Comb Material : Polyester

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Grounded : Yes
  • Orientation : Standard
  • Product Type : Connector
  • Sealable : No
  • Shielded : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
443-5557932-2
Electronic Connector 443-5557932-2
50 Pos 2.16mm RA Solder Thru-Hole Connector, Female, Shielded Product overview: 5557932-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5557932-2 can be used for catalog matching and distributor lookup.

50 Pos 2.16mm RA Solder Thru-Hole Connector, Female, Shielded Product overview: 5557932-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5557932-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - A33641-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33641-ND
Centronics Connectors A33641-ND
50 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

50 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
5557932-2
D-Sub Connectors 5557932-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D - SUB, D - SHAPED connectors - 5557932-2 - 811358-5557932-2 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 5557932-2
811358-5557932-2
D - SUB, D - SHAPED connectors - 5557932-2 811358-5557932-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 811358-5557932-2 Number of Positions: 50 Mounting Style: Panel Mount, Through Hole, Right Angle Features: Board Lock, Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Outer Shroud Contacts Flange Feature: Housing/Shell (4-40) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 811358-5557932-2
Number of Positions: 50
Mounting Style: Panel Mount, Through Hole, Right Angle
Features: Board Lock, Shielded
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: Outer Shroud Contacts
Flange Feature: Housing/Shell (4-40)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)

Buy Now
Rcpt Assy,shld, 50 Posn, Rtang Amp - Te Connectivity - 76AC9037 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy,shld, 50 Posn, Rtang Amp - Te Connectivity
76AC9037
Rcpt Assy,shld, 50 Posn, Rtang Amp - Te Connectivity 76AC9037
RCPT ASSY,SHLD, 50 POSN, RTANG

RCPT ASSY,SHLD, 50 POSN, RTANG

Supplier's Site
Centronics Connectors - 5557932-2 - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
5557932-2
Centronics Connectors 5557932-2
CONN RCPT 50POS R/A SOLDER

CONN RCPT 50POS R/A SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5557932-2 443-5557932-2 A33641-ND 5557932-2 811358-5557932-2 76AC9037 5557932-2
Product Name PCB D-Sub Connectors Electronic Connector Centronics Connectors D-Sub Connectors D - SUB, D - SHAPED connectors - 5557932-2 Rcpt Assy,shld, 50 Posn, Rtang Amp - Te Connectivity Centronics Connectors
Connector Type D-Sub Connector; Wire to Board Connector Receptacle D-Sub Connector Centronics Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data