TE Connectivity D-Shaped Connectors 5555983-1

Description
Body Features Connector Profile : Standard Cover Material : Polyphenylene Oxide Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Bail Lock Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Cover Material : Polyphenylene Oxide Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Bail Lock Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5555983-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5555983-1
D-Shaped Connectors 5555983-1
Body Features Connector Profile : Standard Cover Material : Polyphenylene Oxide Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Bail Lock Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard
  • Cover Material : Polyphenylene Oxide
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shield Material : Die Cast Metal
  • Shield Plating Material : Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 36
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Solid Wire Size (AWG) : 30 - 26
  • Solid Wire Size (MMSQ) : .05 - .13
  • Stranded Wire Size (AWG) : 28
  • Stranded Wire Size (MMSQ) : .08

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Bail Lock
  • Thread Size : 4-40 UNC 2B

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - A33600-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33600-ND
Centronics Connectors A33600-ND
36 Position Receptacle Connector Panel Mount IDC

36 Position Receptacle Connector Panel Mount IDC

Buy Now Datasheet
I/O Connectors - 5555983-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5555983-1
I/O Connectors 5555983-1
RCPT ASSY,36POS,SHLD,CHP- LTCH

RCPT ASSY,36POS,SHLD,CHP-LTCH

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5555983-1
I/O Connectors 5555983-1
I/O Connectors

I/O Connectors

Buy Now
Rcpt Assy,36Pos,shld,chp-Ltch Amp - Te Connectivity - 02M1013 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy,36Pos,shld,chp-Ltch Amp - Te Connectivity
02M1013
Rcpt Assy,36Pos,shld,chp-Ltch Amp - Te Connectivity 02M1013
RCPT ASSY,36POS,SHLD,CHP- LTCH

RCPT ASSY,36POS,SHLD,CHP-LTCH

Supplier's Site
Rcpt Assy,36Pos,shld,chp-Ltch Amp - Te Connectivity - 42AJ4953 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy,36Pos,shld,chp-Ltch Amp - Te Connectivity
42AJ4953
Rcpt Assy,36Pos,shld,chp-Ltch Amp - Te Connectivity 42AJ4953
RCPT ASSY,36POS,SHLD,CHP- LTCH

RCPT ASSY,36POS,SHLD,CHP-LTCH

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5555983-1 A33600-ND 5555983-1 5555983-1 02M1013
Product Name D-Shaped Connectors Centronics Connectors I/O Connectors I/O Connectors Rcpt Assy,36Pos,shld,chp-Ltch Amp - Te Connectivity
Termination Insulation Displacement (IDC)
Mounting Panel Mount Panel Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

FPC Connectors - 6368263-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
PCB D-Sub Connectors - 5552221-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Board to Board & Mezzanine Connectors - 5-5175475-1 - Powell Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
3 suppliers