TE Connectivity D-Shaped Connectors 5555149-1

Description
Body Features Connector Profile : Low Primary Product Color : Black Shield Material : Zinc Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Bail Lock Mounting Hole Diameter : 3.25 MM  [.128 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 270 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Primary Product Color : Black Shield Material : Zinc Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Bail Lock Mounting Hole Diameter : 3.25 MM  [.128 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 270 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5555149-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5555149-1
D-Shaped Connectors 5555149-1
Body Features Connector Profile : Low Primary Product Color : Black Shield Material : Zinc Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Bail Lock Mounting Hole Diameter : 3.25 MM  [.128 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 270 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Primary Product Color : Black
  • Shield Material : Zinc
  • Shield Plating Finish : Bright
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Retention : With
  • Mating Retention Type : Bail Lock
  • Mounting Hole Diameter : 3.25 MM  [.128 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 270

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ]
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Centronics Connectors - A33642-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33642-ND
Centronics Connectors A33642-ND
50 Position Receptacle Connector Through Hole, Right Angle Solder

50 Position Receptacle Connector Through Hole, Right Angle Solder

Buy Now Datasheet
D-Sub Connectors - 5555149-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5555149-1
D-Sub Connectors 5555149-1
RCPT ASSY,LPF,RTANG,50 POSN

RCPT ASSY,LPF,RTANG,50 POSN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5555149-1
D-Sub Connectors 5555149-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore
Electronic Connector
443-5555149-1
Electronic Connector 443-5555149-1
50 Pos IEEE 488 RA Solder Thru-Hole Connector, Female, Shielded Product overview: 5555149-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5555149-1 can be used for catalog matching and distributor lookup.

50 Pos IEEE 488 RA Solder Thru-Hole Connector, Female, Shielded Product overview: 5555149-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5555149-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Receptacle, 100 Position, 2.16Mm; No. Of Contacts Amp - Te Connectivity - 42K8751 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 100 Position, 2.16Mm; No. Of Contacts Amp - Te Connectivity
42K8751
Wire-Board Connector, Receptacle, 100 Position, 2.16Mm; No. Of Contacts Amp - Te Connectivity 42K8751
WIRE-BOARD CONNECTOR, RECEPTACLE, 100 POSITION, 2.16MM; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 100 POSITION, 2.16MM; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site
5555149-1 - Rcpt Assy,lpf,rtang,50 Posn Rohs Compliant Amp - Te Connectivity - 82AC1768 - Newark, An Avnet Company
Chicago, IL, United States
5555149-1 - Rcpt Assy,lpf,rtang,50 Posn Rohs Compliant Amp - Te Connectivity
82AC1768
5555149-1 - Rcpt Assy,lpf,rtang,50 Posn Rohs Compliant Amp - Te Connectivity 82AC1768
5555149-1 - RCPT ASSY,LPF,RTANG,50 POSN ROHS COMPLIANT: YES

5555149-1 - RCPT ASSY,LPF,RTANG,50 POSN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5555149-1 A33642-ND 5555149-1 5555149-1 443-5555149-1 42K8751 82AC1768
Product Name D-Shaped Connectors Centronics Connectors D-Sub Connectors D-Sub Connectors Electronic Connector Wire-Board Connector, Receptacle, 100 Position, 2.16Mm; No. Of Contacts Amp - Te Connectivity 5555149-1 - Rcpt Assy,lpf,rtang,50 Posn Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Receptacle D-Sub Connector D-Sub Connector Wire to Board Connector
Termination Through Hole - Solder Solder Through Hole
Mounting Panel Mount & Board Mount Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data