TE Connectivity D-Shaped Connectors 5555139-2

Description
Body Features Connector Profile : Low Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5555139-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5555139-2
D-Shaped Connectors 5555139-2
Body Features Connector Profile : Low Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Primary Product Color : Black
  • Shield Material : Die Cast Metal
  • Shield Plating Finish : Bright
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ]
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5555139-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5555139-2
D-Sub Connectors 5555139-2
RCPT ASSY, LPF, 24 POS, R/TANG

RCPT ASSY, LPF, 24 POS, R/TANG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5555139-2
D-Sub Connectors 5555139-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Centronics Connectors - A33637-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33637-ND
Centronics Connectors A33637-ND
24 Position Receptacle Connector Through Hole, Right Angle Solder

24 Position Receptacle Connector Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-5555139-2
Electronic Connector 443-5555139-2
24 Pos Right Angle Modular Ethernet Connector, Shielded, Gold/Tin Plated Product overview: 5555139-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5555139-2 can be used for catalog matching and distributor lookup.

24 Pos Right Angle Modular Ethernet Connector, Shielded, Gold/Tin Plated Product overview: 5555139-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5555139-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rcpt Assy, Lpf, 24 Pos, R/tang Amp - Te Connectivity - 36AC6178 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy, Lpf, 24 Pos, R/tang Amp - Te Connectivity
36AC6178
Rcpt Assy, Lpf, 24 Pos, R/tang Amp - Te Connectivity 36AC6178
RCPT ASSY, LPF, 24 POS, R/TANG

RCPT ASSY, LPF, 24 POS, R/TANG

Supplier's Site
Rcpt Assy, Lpf, 24 Pos, R/tang Rohs Compliant Amp - Te Connectivity - 42K7299 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy, Lpf, 24 Pos, R/tang Rohs Compliant Amp - Te Connectivity
42K7299
Rcpt Assy, Lpf, 24 Pos, R/tang Rohs Compliant Amp - Te Connectivity 42K7299
RCPT ASSY, LPF, 24 POS, R/TANG ROHS COMPLIANT: YES

RCPT ASSY, LPF, 24 POS, R/TANG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5555139-2 5555139-2 5555139-2 A33637-ND 443-5555139-2 36AC6178
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connectors Centronics Connectors Electronic Connector Rcpt Assy, Lpf, 24 Pos, R/tang Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector Receptacle
Termination Through Hole - Solder Solder
Mounting Panel Mount & Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data