TE Connectivity I/O Connectors 5554436-2

Description
I/O Connectors
Request a Quote Datasheet
Description
I/O Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
I/O Connectors
5554436-2
I/O Connectors 5554436-2
I/O Connectors

I/O Connectors

Buy Now
Centronics Connectors - A33598-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33598-ND
Centronics Connectors A33598-ND
50 Position Receptacle Connector Panel Mount IDC

50 Position Receptacle Connector Panel Mount IDC

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-5554436-2
Electronic Connector 443-5554436-2
50 CONTACT(S), FEMALE, STRAIGHT TELECOM AND DATACOM CONNECTOR, SCREW, RECEPTACLE Product overview: 5554436-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5554436-2 can be used for catalog matching and distributor lookup.

50 CONTACT(S), FEMALE, STRAIGHT TELECOM AND DATACOM CONNECTOR, SCREW, RECEPTACLE Product overview: 5554436-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5554436-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Rcpt 50Pos 2.16Mm; No. Of Contacts Amp - Te Connectivity - 16M3300 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Rcpt 50Pos 2.16Mm; No. Of Contacts Amp - Te Connectivity
16M3300
Wire-Board Connector, Rcpt 50Pos 2.16Mm; No. Of Contacts Amp - Te Connectivity 16M3300
WIRE-BOARD CONNECTOR, RCPT 50POS 2.16MM; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RCPT 50POS 2.16MM; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5554436-2 A33598-ND 443-5554436-2 16M3300
Product Name I/O Connectors Centronics Connectors Electronic Connector Wire-Board Connector, Rcpt 50Pos 2.16Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Centronics Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data