TE Connectivity D-Shaped Connectors 5554349-1

Description
Body Features Connector Profile : Standard Cover Material : Polyphenylene Oxide Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 24 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Cover Material : Polyphenylene Oxide Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 24 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5554349-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5554349-1
D-Shaped Connectors 5554349-1
Body Features Connector Profile : Standard Cover Material : Polyphenylene Oxide Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 24 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard
  • Cover Material : Polyphenylene Oxide
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shield Material : Die Cast Metal
  • Shield Plating Material : Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 24
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Solid Wire Size (AWG) : 30 - 26
  • Solid Wire Size (MMSQ) : .05 - .13
  • Stranded Wire Size (AWG) : 28
  • Stranded Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - A33601-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33601-ND
Centronics Connectors A33601-ND
24 Position Receptacle Connector Panel Mount IDC

24 Position Receptacle Connector Panel Mount IDC

Buy Now Datasheet
I/O Connectors - 5554349-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5554349-1
I/O Connectors 5554349-1
EMI RCPT ASSY, 24 POS, SHLD

EMI RCPT ASSY, 24 POS, SHLD

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5554349-1
I/O Connectors 5554349-1
I/O Connectors

I/O Connectors

Buy Now
5554349-1 - Emi Rcpt Assy, 24 Pos, Shld Rohs Compliant Amp - Te Connectivity - 38AH4375 - Newark, An Avnet Company
Chicago, IL, United States
5554349-1 - Emi Rcpt Assy, 24 Pos, Shld Rohs Compliant Amp - Te Connectivity
38AH4375
5554349-1 - Emi Rcpt Assy, 24 Pos, Shld Rohs Compliant Amp - Te Connectivity 38AH4375
5554349-1 - EMI RCPT ASSY, 24 POS, SHLD ROHS COMPLIANT: YES

5554349-1 - EMI RCPT ASSY, 24 POS, SHLD ROHS COMPLIANT: YES

Supplier's Site
Connector, Idc Skt. 24; No. Of Contacts Amp - Te Connectivity - 23X4724 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Idc Skt. 24; No. Of Contacts Amp - Te Connectivity
23X4724
Connector, Idc Skt. 24; No. Of Contacts Amp - Te Connectivity 23X4724
CONNECTOR, IDC SKT. 24; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:IDC / IDT; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, IDC SKT. 24; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:IDC / IDT; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5554349-1 A33601-ND 5554349-1 38AH4375 23X4724
Product Name D-Shaped Connectors Centronics Connectors I/O Connectors 5554349-1 - Emi Rcpt Assy, 24 Pos, Shld Rohs Compliant Amp - Te Connectivity Connector, Idc Skt. 24; No. Of Contacts Amp - Te Connectivity
Termination Insulation Displacement (IDC) IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

Centronics Connectors - 3-5175475-7-ND - DigiKey
Specs
Connector Type Board Mount Connector; Board to Board Connector; Centronics Connector
Mounting Through Hole
View Details
2 suppliers