TE Connectivity IDC D-Sub Connectors 5554346-2

Description
Body Features Color : Black Cover Material : Polyphenylene Oxide Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shield Material : Die Cast Metal Shield Plating Material : Nickel Strain Relief Clip Material : Thermoplastic Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel, Palladium Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Panel Mount Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Screw & Hole Thread Size : 4-40 UNC 2B Screw Size : 14702 Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Boss is a 1.02 [.040] shoulder on front of shield. Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Boss on Shield : With Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Product Category : Connectors Profile : Standard Sealable : No Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Cover Material : Polyphenylene Oxide Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shield Material : Die Cast Metal Shield Plating Material : Nickel Strain Relief Clip Material : Thermoplastic Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel, Palladium Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Panel Mount Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Screw & Hole Thread Size : 4-40 UNC 2B Screw Size : 14702 Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Boss is a 1.02 [.040] shoulder on front of shield. Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Boss on Shield : With Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Product Category : Connectors Profile : Standard Sealable : No Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 5554346-2 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
5554346-2
IDC D-Sub Connectors 5554346-2
Body Features Color : Black Cover Material : Polyphenylene Oxide Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shield Material : Die Cast Metal Shield Plating Material : Nickel Strain Relief Clip Material : Thermoplastic Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel, Palladium Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Panel Mount Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Screw & Hole Thread Size : 4-40 UNC 2B Screw Size : 14702 Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Boss is a 1.02 [.040] shoulder on front of shield. Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Boss on Shield : With Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Product Category : Connectors Profile : Standard Sealable : No Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Color : Black
  • Cover Material : Polyphenylene Oxide
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shield Material : Die Cast Metal
  • Shield Plating Material : Nickel
  • Strain Relief Clip Material : Thermoplastic

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 36
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel, Palladium Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Solid Wire Size (AWG) : 30 - 26
  • Solid Wire Size (MMSQ) : .05 - .13
  • Stranded Wire Size (AWG) : 28
  • Stranded Wire Size (MMSQ) : .08

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Color : Black
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Connector Lock : With
  • Mating Connector Lock Type : Screwlocks
  • Panel Mount Feature : Without
  • Screw & Hole Thread Size : 4-40 UNC 2B
  • Screw Size : 14702

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Comment : Boss is a 1.02 [.040] shoulder on front of shield.

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Boss on Shield : With
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Classification : IDC
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Product Category : Connectors
  • Profile : Standard
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
438-5554346-2
Electronic Connector 438-5554346-2
CONN RCPT 36POS PNL MNT IDC Product overview: 5554346-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5554346-2 can be used for catalog matching and distributor lookup.

CONN RCPT 36POS PNL MNT IDC Product overview: 5554346-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5554346-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Centronics Connectors - A33599-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33599-ND
Centronics Connectors A33599-ND
36 Position Receptacle Connector Panel Mount IDC

36 Position Receptacle Connector Panel Mount IDC

Buy Now Datasheet
Wire-Board Connector, Receptacle 36 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity - 80K7761 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 36 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity
80K7761
Wire-Board Connector, Receptacle 36 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity 80K7761
WIRE-BOARD CONNECTOR, RECEPTACLE 36 POSITION 2.16MM; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 36 POSITION 2.16MM; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5554346-2 438-5554346-2 A33599-ND 80K7761
Product Name IDC D-Sub Connectors Electronic Connector Centronics Connectors Wire-Board Connector, Receptacle 36 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector Centronics Connector Wire to Board Connector
Mounting Panel Mount Panel Mount Cable Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Centronics Connectors - A32496-ND - DigiKey
Specs
Connector Type Centronics Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1377494-5178238-4 - Win Source Electronics
Specs
Connector Type Centronics Connector
Termination Solder
Mounting Panel Mount, Through Hole, Right Angle
View Details
5 suppliers
Mechanical Connectors - 035082-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details