TE Connectivity D-Shaped Connectors 5553921-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5553921-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5553921-1
D-Shaped Connectors 5553921-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]
  • Solid Wire Size (AWG) : 26 - 24
  • Solid Wire Size (MMSQ) : .13 - .32
  • Stranded Wire Size (AWG) : 24
  • Stranded Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 24

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Thread Size : 4-40 UNC 2B

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package, Box & Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - A33575-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33575-ND
Centronics Connectors A33575-ND
50 Position Receptacle Connector Free Hanging (In-Line) IDC

50 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-5553921-1
Electronic Connector 443-5553921-1
50 Pos IEEE 488 Signal Connector, Female, Straight, IDT Product overview: 5553921-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5553921-1 can be used for catalog matching and distributor lookup.

50 Pos IEEE 488 Signal Connector, Female, Straight, IDT Product overview: 5553921-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5553921-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 5553921-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5553921-1
I/O Connectors 5553921-1
ASSY, RCPT, 50 POSN, B SLOT

ASSY, RCPT, 50 POSN, B SLOT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5553921-1
I/O Connectors 5553921-1
I/O Connectors

I/O Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5553921-1 A33575-ND 443-5553921-1 5553921-1
Product Name D-Shaped Connectors Centronics Connectors Electronic Connector I/O Connectors
Connector Type Wire to Wire Connector Centronics Connector
Termination Insulation Displacement (IDC) IDT
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Centronics Connectors - A33474-ND - DigiKey
Specs
Connector Type Board Mount Connector; Centronics Connector
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
4 suppliers
Board to Board & Mezzanine Connectors - 3-5175473-5 - Powell Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
2 suppliers
Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details