TE Connectivity D-Shaped Connectors 5553813-3

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Bail Lock Mounting Feature Material : Thermoplastic PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Bail Lock Mounting Feature Material : Thermoplastic PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5553813-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5553813-3
D-Shaped Connectors 5553813-3
Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Bail Lock Mounting Feature Material : Thermoplastic PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shield Material : Die Cast Metal
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Retention : With
  • Mating Retention Type : Bail Lock
  • Mounting Feature Material : Thermoplastic
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ]
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: Radial - 4 Leads Product Status: Preliminary Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Mounting Type: Fixed Flange Feature: Housing/Shell (M2.6) Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: Radial - 4 Leads
Product Status: Preliminary
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Mounting Type: Fixed
Flange Feature: Housing/Shell (M2.6)
Termination: Solder

Buy Now Datasheet
Centronics Connectors - A33631-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33631-ND
Centronics Connectors A33631-ND
50 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

50 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
443-5553813-3
Through-Hole Electronic Connector 443-5553813-3
50 Pos Signal Connector, Right Angle, Shielded, Through Hole, Gold/Tin Product overview: 5553813-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5553813-3 can be used for catalog matching and distributor lookup.

50 Pos Signal Connector, Right Angle, Shielded, Through Hole, Gold/Tin Product overview: 5553813-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5553813-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5553813-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5553813-3
D-Sub Connectors 5553813-3
ASSY,EMI RCPT,50 POSN,SCR LK

ASSY,EMI RCPT,50 POSN,SCR LK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5553813-3
D-Sub Connectors 5553813-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Wire-Board Connector, Receptacle 50 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity - 42K8740 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 50 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity
42K8740
Wire-Board Connector, Receptacle 50 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity 42K8740
WIRE-BOARD CONNECTOR, RECEPTACLE 50 POSITION 2.16MM; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 50 POSITION 2.16MM; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
5553813-3 - Assy,emi Rcpt,50 Posn,scr Lk Rohs Compliant Amp - Te Connectivity - 84AC3872 - Newark, An Avnet Company
Chicago, IL, United States
5553813-3 - Assy,emi Rcpt,50 Posn,scr Lk Rohs Compliant Amp - Te Connectivity
84AC3872
5553813-3 - Assy,emi Rcpt,50 Posn,scr Lk Rohs Compliant Amp - Te Connectivity 84AC3872
5553813-3 - ASSY,EMI RCPT,50 POSN,SCR LK ROHS COMPLIANT: YES

5553813-3 - ASSY,EMI RCPT,50 POSN,SCR LK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5553813-3 A33631-ND 443-5553813-3 5553813-3 42K8740 84AC3872
Product Name D-Shaped Connectors Connectors,Interconnects Centronics Connectors Through-Hole Electronic Connector D-Sub Connectors Wire-Board Connector, Receptacle 50 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity 5553813-3 - Assy,emi Rcpt,50 Posn,scr Lk Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Receptacle D-Sub Connector Wire to Board Connector
Termination Through Hole - Solder Solder Solder Through Hole
Mounting Panel Mount & Board Mount Fixed Panel Mount, Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data