TE Connectivity D-Shaped Connectors 5553811-4

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Thermoplastic Mounting Hole Diameter : 3.2 MM  [.126 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Grounding Indents Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.99 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Thermoplastic Mounting Hole Diameter : 3.2 MM  [.126 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Grounding Indents Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.99 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5553811-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5553811-4
D-Shaped Connectors 5553811-4
Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Thermoplastic Mounting Hole Diameter : 3.2 MM  [.126 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Grounding Indents Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.99 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shield Material : Die Cast Metal
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Feature Material : Thermoplastic
  • Mounting Hole Diameter : 3.2 MM  [.126 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : Grounding Indents

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.99 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5553811-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5553811-4
D-Sub Connectors 5553811-4
ASSY,EMI RCPT,24 POSN,SCR LK

ASSY,EMI RCPT,24 POSN,SCR LK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5553811-4
D-Sub Connectors 5553811-4
D-Sub Connectors

D-Sub Connectors

Buy Now
Centronics Connectors - 5553811-4-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
5553811-4-ND
Centronics Connectors 5553811-4-ND
24 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

24 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Assy,emi Rcpt,24 Posn,scr Lk Amp - Te Connectivity - 36AC6175 - Newark, An Avnet Company
Chicago, IL, United States
Assy,emi Rcpt,24 Posn,scr Lk Amp - Te Connectivity
36AC6175
Assy,emi Rcpt,24 Posn,scr Lk Amp - Te Connectivity 36AC6175
ASSY,EMI RCPT,24 POSN,SCR LK

ASSY,EMI RCPT,24 POSN,SCR LK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5553811-4 5553811-4 5553811-4-ND 36AC6175
Product Name D-Shaped Connectors D-Sub Connectors Centronics Connectors Assy,emi Rcpt,24 Posn,scr Lk Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26402-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
D-Shaped Connectors - 5553813-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Panel Mount & Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102160-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers