TE Connectivity D-Shaped Connectors 5553811-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Thermoplastic PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Thermoplastic PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5553811-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5553811-1
D-Shaped Connectors 5553811-1
Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Thermoplastic PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shield Material : Die Cast Metal
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Feature Material : Thermoplastic
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ]
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
438-5553811-1
Electronic Connector 438-5553811-1
24 Pos IEEE 488 RA Solder Thru-Hole Connector, Female, Shielded Product overview: 5553811-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5553811-1 can be used for catalog matching and distributor lookup.

24 Pos IEEE 488 RA Solder Thru-Hole Connector, Female, Shielded Product overview: 5553811-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5553811-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IDC Connectors - 7184953P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7184953P
IDC Connectors 7184953P
Connector IDC 24 way Recept 2.16mm Champ

Connector IDC 24 way Recept 2.16mm Champ

Supplier's Site
IDC Connectors - 7184953 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7184953
IDC Connectors 7184953
Connector IDC 24 way Recept 2.16mm Champ

Connector IDC 24 way Recept 2.16mm Champ

Supplier's Site
IDC Connectors - 1650972 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1650972
IDC Connectors 1650972
Connector IDC 24 way Recept 2.16mm Champ

Connector IDC 24 way Recept 2.16mm Champ

Supplier's Site
D-Sub Connectors - 5553811-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5553811-1
D-Sub Connectors 5553811-1
ASSY,EMI RCPT,24 POSN,SCR LK

ASSY,EMI RCPT,24 POSN,SCR LK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5553811-1
D-Sub Connectors 5553811-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Centronics Connectors - A33628-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33628-ND
Centronics Connectors A33628-ND
24 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

24 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Preliminary Connector Style: High Density (HDC, HDI, HPC) Mounting Type: Surface Mount Flange Feature: Housing/Shell (4-40) Features: Accelerometer X, Y, Z Axis ±100g, ±200g, ±400g 25Hz ~ 500Hz 16-TFLGA (3x3) Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 292-LBGA
Product Status: Preliminary
Connector Style: High Density (HDC, HDI, HPC)
Mounting Type: Surface Mount
Flange Feature: Housing/Shell (4-40)
Features: Accelerometer X, Y, Z Axis ±100g, ±200g, ±400g 25Hz ~ 500Hz 16-TFLGA (3x3)
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
5553811-1 - Assy,emi Rcpt,24 Posn,scr Lk Amp - Te Connectivity - 75AC9364 - Newark, An Avnet Company
Chicago, IL, United States
5553811-1 - Assy,emi Rcpt,24 Posn,scr Lk Amp - Te Connectivity
75AC9364
5553811-1 - Assy,emi Rcpt,24 Posn,scr Lk Amp - Te Connectivity 75AC9364
5553811-1 - ASSY,EMI RCPT,24 POSN,SCR LK

5553811-1 - ASSY,EMI RCPT,24 POSN,SCR LK

Supplier's Site
Connector, W-T-B, Rcpt, 24Pos, Th Rohs Compliant Amp - Te Connectivity - 70AH0542 - Newark, An Avnet Company
Chicago, IL, United States
Connector, W-T-B, Rcpt, 24Pos, Th Rohs Compliant Amp - Te Connectivity
70AH0542
Connector, W-T-B, Rcpt, 24Pos, Th Rohs Compliant Amp - Te Connectivity 70AH0542
CONNECTOR, W-T-B, RCPT, 24POS, TH ROHS COMPLIANT: YES

CONNECTOR, W-T-B, RCPT, 24POS, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Centronics Connectors - 5553811-1 - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
5553811-1
Centronics Connectors 5553811-1
CONN RCPT 24POS R/A SOLDER

CONN RCPT 24POS R/A SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5553811-1 438-5553811-1 7184953P 7184953 5553811-1 A33628-ND 75AC9364 5553811-1
Product Name D-Shaped Connectors Electronic Connector IDC Connectors IDC Connectors D-Sub Connectors Centronics Connectors Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers 5553811-1 - Assy,emi Rcpt,24 Posn,scr Lk Amp - Te Connectivity Centronics Connectors
Connector Type Wire to Board Connector D-Sub Connector Receptacle Centronics Connector
Termination Through Hole - Solder Solder Solder
Mounting Panel Mount & Board Mount Through hole Panel Mount, Through Hole, Right Angle Surface Mount Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data