TE Connectivity D-Shaped Connectors 5552726-3

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Thermoplastic PCB Mount Retention : With PCB Mount Retention Type : Self-Tapping Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Thermoplastic PCB Mount Retention : With PCB Mount Retention Type : Self-Tapping Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5552726-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5552726-3
D-Shaped Connectors 5552726-3
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Thermoplastic PCB Mount Retention : With PCB Mount Retention Type : Self-Tapping Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Feature Material : Thermoplastic
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Self-Tapping
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ]
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Centronics Connectors - A31845-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A31845-ND
Centronics Connectors A31845-ND
50 Position Plug Connector Panel Mount, Through Hole, Right Angle Solder

50 Position Plug Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Wire-Board Connector, Plug 50 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity - 42K8738 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug 50 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity
42K8738
Wire-Board Connector, Plug 50 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity 42K8738
WIRE-BOARD CONNECTOR, PLUG 50 POSITION 2.16MM; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:Champ 0.085 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG 50 POSITION 2.16MM; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:Champ 0.085 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site
Centronics Connectors - 5552726-3 - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
5552726-3
Centronics Connectors 5552726-3
CONN PLUG 50POS R/A SOLDER

CONN PLUG 50POS R/A SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5552726-3 A31845-ND 42K8738 5552726-3
Product Name D-Shaped Connectors Centronics Connectors Wire-Board Connector, Plug 50 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity Centronics Connectors
Connector Type Wire to Board Connector Plug Wire to Board Connector Centronics Connector
Termination Through Hole - Solder Through Hole Solder
Mounting Panel Mount & Board Mount Panel Mount, Through Hole, Right Angle PCB Mount Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data