TE Connectivity D-Shaped Connectors 554758-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Row-to-Row Spacing : 4.06 MM  [.16 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.3 MM  [.13 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ] Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.58 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Row-to-Row Spacing : 4.06 MM  [.16 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.3 MM  [.13 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ] Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.58 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 554758-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
554758-1
D-Shaped Connectors 554758-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Row-to-Row Spacing : 4.06 MM  [.16 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.3 MM  [.13 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ] Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.58 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ]
  • Row-to-Row Spacing : 4.06 MM  [.16 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • Mounting Hole Diameter : 3.3 MM  [.13 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ]
  • Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ]
  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.58 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Card Edge Connectors - 554758-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
554758-1
Card Edge Connectors 554758-1
PLUG ASSY, 50 POSN, ACTION PIN

PLUG ASSY, 50 POSN, ACTION PIN

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
554758-1
Card Edge Connectors 554758-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Connectors I/O - 554758-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
554758-1
Connectors I/O 554758-1
PLUG ASSY 50 POSN ACTION PIN

PLUG ASSY 50 POSN ACTION PIN

Buy Now
Centronics Connectors - A24394-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24394-ND
Centronics Connectors A24394-ND
50 Position Plug Connector Through Hole Press-Fit

50 Position Plug Connector Through Hole Press-Fit

Buy Now Datasheet
Plug Assy, 50 Posn, Action Pin Rohs Compliant Amp - Te Connectivity - 90F4096 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy, 50 Posn, Action Pin Rohs Compliant Amp - Te Connectivity
90F4096
Plug Assy, 50 Posn, Action Pin Rohs Compliant Amp - Te Connectivity 90F4096
PLUG ASSY, 50 POSN, ACTION PIN ROHS COMPLIANT: YES

PLUG ASSY, 50 POSN, ACTION PIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 554758-1 554758-1 554758-1 554758-1 A24394-ND 90F4096
Product Name D-Shaped Connectors Card Edge Connectors Card Edge Connectors Connectors I/O Centronics Connectors Plug Assy, 50 Posn, Action Pin Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Card Edge Connector Card Edge Connector Plug
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data