TE Connectivity Centronics Connectors 554105-1

Description
50 Position Plug Connector Panel Mount IDC
Request a Quote Datasheet
Description
50 Position Plug Connector Panel Mount IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 554105-1-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
554105-1-ND
Centronics Connectors 554105-1-ND
50 Position Plug Connector Panel Mount IDC

50 Position Plug Connector Panel Mount IDC

Buy Now Datasheet
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity - 90F4982 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
90F4982
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 90F4982
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 554105-1-ND 90F4982
Product Name Centronics Connectors Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
Connector Type Centronics Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Male To SMA Female Adapter - ET-BMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details