TE Connectivity IDC D-Sub Connectors 554089-1

Description
Body Features Color : Black Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel, Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 30 - 26 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Flange Thickness : Thick Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Product Category : Connectors Profile : Low Sealable : No Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel, Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 30 - 26 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Flange Thickness : Thick Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Product Category : Connectors Profile : Low Sealable : No Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 554089-1 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
554089-1
IDC D-Sub Connectors 554089-1
Body Features Color : Black Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel, Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 30 - 26 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Flange Thickness : Thick Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Product Category : Connectors Profile : Low Sealable : No Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Color : Black
  • Cover Material : Thermoplastic
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 36
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash, Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Palladium Nickel, Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Solid Wire Size (AWG) : 30 - 26
  • Solid Wire Size (MMSQ) : .05 - .13
  • Stranded Wire Size (AWG) : 28
  • Stranded Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 30 - 26

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Flange Thickness : Thick
  • Mating Connector Lock : With
  • Mating Connector Lock Type : Screwlocks
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Classification : IDC
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Product Category : Connectors
  • Profile : Low
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
438-554089-1
Electronic Connector 438-554089-1
RCPT ASSY,36 POS,PANEL MTG,LPF Product overview: 554089-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-554089-1 can be used for catalog matching and distributor lookup.

RCPT ASSY,36 POS,PANEL MTG,LPF Product overview: 554089-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-554089-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - A1566-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A1566-ND
Centronics Connectors A1566-ND
36 Position Receptacle Connector Panel Mount IDC

36 Position Receptacle Connector Panel Mount IDC

Buy Now Datasheet
Mini D Ribbon Connector, Receptacle, 36 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity - 90F4996 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Receptacle, 36 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
90F4996
Mini D Ribbon Connector, Receptacle, 36 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 90F4996
MINI D RIBBON CONNECTOR, RECEPTACLE, 36 POSITION, IDC/IDT; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, RECEPTACLE, 36 POSITION, IDC/IDT; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Rcpt Assy,36 Pos,panel Mtg,lpf Amp - Te Connectivity - 76AC8975 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy,36 Pos,panel Mtg,lpf Amp - Te Connectivity
76AC8975
Rcpt Assy,36 Pos,panel Mtg,lpf Amp - Te Connectivity 76AC8975
RCPT ASSY,36 POS,PANEL MTG,LPF

RCPT ASSY,36 POS,PANEL MTG,LPF

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 554089-1 438-554089-1 A1566-ND 90F4996 76AC8975
Product Name IDC D-Sub Connectors Electronic Connector Centronics Connectors Mini D Ribbon Connector, Receptacle, 36 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity Rcpt Assy,36 Pos,panel Mtg,lpf Amp - Te Connectivity
Connector Type D-Sub Connector Centronics Connector Micro Connector and Nano Connector
Mounting Panel Mount Panel Mount Cable Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589948-9 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
2 suppliers
Microminiature & Nanominiature D Connectors - 1-1532280-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
View Details
Connectors, Interconnects - Coaxial Connectors (RF) - 997910-0106-003-000 - Win Source Electronics
Specs
Connector Type Coaxial Connector
View Details
3 suppliers
Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details