TE Connectivity D-Shaped Connectors 554084-1

Description
Body Features Connector Profile : Low Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 30 - 26 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 30 - 26 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 554084-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
554084-1
D-Shaped Connectors 554084-1
Body Features Connector Profile : Low Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 30 - 26 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 36
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Solid Wire Size (AWG) : 30 - 26
  • Solid Wire Size (MMSQ) : .05 - .13
  • Stranded Wire Size (AWG) : 28
  • Stranded Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 30 - 26

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
I/O Connectors - 554084-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
554084-1
I/O Connectors 554084-1
PLUG ASSY,36 POS,BAIL LOCK,LPF

PLUG ASSY,36 POS,BAIL LOCK,LPF

Buy Now
Swedesboro, NJ, United States
I/O Connectors
554084-1
I/O Connectors 554084-1
I/O Connectors

I/O Connectors

Buy Now
Centronics Connectors - A1564-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A1564-ND
Centronics Connectors A1564-ND
36 Position Plug Connector Free Hanging (In-Line) IDC

36 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Plug Assy,36 Pos,bail Lock,lpf Amp - Te Connectivity - 42AJ4940 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,36 Pos,bail Lock,lpf Amp - Te Connectivity
42AJ4940
Plug Assy,36 Pos,bail Lock,lpf Amp - Te Connectivity 42AJ4940
PLUG ASSY,36 POS,BAIL LOCK,LPF

PLUG ASSY,36 POS,BAIL LOCK,LPF

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 554084-1 554084-1 554084-1 A1564-ND 42AJ4940
Product Name D-Shaped Connectors I/O Connectors I/O Connectors Centronics Connectors Plug Assy,36 Pos,bail Lock,lpf Amp - Te Connectivity
Connector Type Wire to Wire Connector Centronics Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-111446-7 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
D-Shaped Connectors - 553598-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details
Circular Connector Contacts - 006-0937-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details