TE Connectivity IDC D-Sub Connectors 553601-1

Description
Body Features Color : Black Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold, Gold Flash Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel, Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Flange Thickness : Thick Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Product Category : Connectors Profile : Low Sealable : No Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold, Gold Flash Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel, Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Flange Thickness : Thick Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Product Category : Connectors Profile : Low Sealable : No Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 553601-1 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
553601-1
IDC D-Sub Connectors 553601-1
Body Features Color : Black Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold, Gold Flash Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel, Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Flange Thickness : Thick Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Product Category : Connectors Profile : Low Sealable : No Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Color : Black
  • Cover Material : Thermoplastic
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 36
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold, Gold Flash
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Palladium Nickel, Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Solid Wire Size (AWG) : 30 - 26
  • Solid Wire Size (MMSQ) : .05 - .13
  • Stranded Wire Size (AWG) : 28
  • Stranded Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Flange Thickness : Thick
  • Mating Connector Lock : With
  • Mating Connector Lock Type : Screwlocks
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Classification : IDC
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Product Category : Connectors
  • Profile : Low
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Swedesboro, NJ, United States
I/O Connectors
553601-1
I/O Connectors 553601-1
I/O Connectors

I/O Connectors

Buy Now
Centronics Connectors - A1565-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A1565-ND
Centronics Connectors A1565-ND
36 Position Receptacle Connector Panel Mount IDC

36 Position Receptacle Connector Panel Mount IDC

Buy Now Datasheet
Rcpt Assy,36 Posn,scr Lk,l Pf Amp - Te Connectivity - 36AC6149 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy,36 Posn,scr Lk,l Pf Amp - Te Connectivity
36AC6149
Rcpt Assy,36 Posn,scr Lk,l Pf Amp - Te Connectivity 36AC6149
RCPT ASSY,36 POSN,SCR LK,L PF

RCPT ASSY,36 POSN,SCR LK,L PF

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 553601-1 553601-1 A1565-ND 36AC6149
Product Name IDC D-Sub Connectors I/O Connectors Centronics Connectors Rcpt Assy,36 Posn,scr Lk,l Pf Amp - Te Connectivity
Connector Type D-Sub Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-1757827-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 amps
View Details
Centronics Connectors - A24388-ND - DigiKey
Specs
Connector Type Board Mount Connector; Centronics Connector
Mounting Through Hole
View Details