50 Pos Female Right Angle Telecom/Datacom Connector, Gold, Solder Product overview: 552725-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-552725-1 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: TO-206AC, TO-52-3 Metal Can
Product Status: Obsolete
Connector Type: Receptacle
Mounting Type: Surface Mount
Flange Feature: Housing/Shell (4-40)
Contact Finish Thickness: 100μin (2.54μm)
50 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
ASSY,RCPT,50 POSN, RTANG, PCB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 443-552725-1 | A1554-ND | 18M4457 | |
| Product Name | Electronic Connector | Connectors,Interconnects | Centronics Connectors | Assy,rcpt,50 Posn, Rtang, Pcb Amp - Te Connectivity |
| Gender | Female / Jack |