TE Connectivity IDC D-Sub Connectors 552313-1

Description
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 24 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold, Gold Flash Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Color Dot Designation : Blue Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Flange Thickness : Thick Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Screw & Hole Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Category : Connectors Profile : Standard Sealable : No Slot Type Letter Code : B Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 24 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold, Gold Flash Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Color Dot Designation : Blue Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Flange Thickness : Thick Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Screw & Hole Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Category : Connectors Profile : Standard Sealable : No Slot Type Letter Code : B Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 552313-1 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
552313-1
IDC D-Sub Connectors 552313-1
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 24 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold, Gold Flash Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Color Dot Designation : Blue Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Flange Thickness : Thick Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Screw & Hole Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Category : Connectors Profile : Standard Sealable : No Slot Type Letter Code : B Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 24
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold, Gold Flash
  • Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]
  • Solid Wire Size (AWG) : 26 - 24
  • Solid Wire Size (MMSQ) : .13 - .32
  • Stranded Wire Size (AWG) : 24
  • Stranded Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 26 - 24

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Color : Black
  • Housing Color Dot Designation : Blue
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Flange Thickness : Thick
  • Mating Connector Lock : With
  • Mating Connector Lock Type : Screwlocks
  • Panel Mount Feature : Without
  • Screw & Hole Thread Size : 4-40 UNC 2B

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Classification : IDC
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Product Category : Connectors
  • Profile : Standard
  • Sealable : No
  • Slot Type Letter Code : B

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Swedesboro, NJ, United States
I/O Connectors
552313-1
I/O Connectors 552313-1
I/O Connectors

I/O Connectors

Buy Now
Centronics Connectors - A24248-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24248-ND
Centronics Connectors A24248-ND
24 Position Receptacle Connector Free Hanging (In-Line) IDC

24 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
552313-1 - Assy, Rcpt, 24 Pos, B Slot Amp - Te Connectivity - 42AJ4923 - Newark, An Avnet Company
Chicago, IL, United States
552313-1 - Assy, Rcpt, 24 Pos, B Slot Amp - Te Connectivity
42AJ4923
552313-1 - Assy, Rcpt, 24 Pos, B Slot Amp - Te Connectivity 42AJ4923
552313-1 - ASSY, RCPT, 24 POS, B SLOT

552313-1 - ASSY, RCPT, 24 POS, B SLOT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 552313-1 552313-1 A24248-ND 42AJ4923
Product Name IDC D-Sub Connectors I/O Connectors Centronics Connectors 552313-1 - Assy, Rcpt, 24 Pos, B Slot Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-135787-4 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Connector Backshells - 1-2308340-9 - TE Connectivity
Specs
Geometry 45
View Details
2 suppliers