TE Connectivity D-Shaped Connectors 552270-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 14 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 14 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 552270-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
552270-1
D-Shaped Connectors 552270-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 14 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 14
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]
  • Solid Wire Size (AWG) : 26 - 24
  • Solid Wire Size (MMSQ) : .13 - .32
  • Stranded Wire Size (AWG) : 24
  • Stranded Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 26 - 24

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - A24244-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24244-ND
Centronics Connectors A24244-ND
14 Position Plug Connector Free Hanging (In-Line) IDC

14 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
I/O Connectors - 552270-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
552270-1
I/O Connectors 552270-1
ASSY, PLUG, 14 POS, B SLOT

ASSY, PLUG, 14 POS, B SLOT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
552270-1
I/O Connectors 552270-1
I/O Connectors

I/O Connectors

Buy Now
Assy, Plug, 14 Pos, B Slot Rohs Compliant Amp - Te Connectivity - 50F037 - Newark, An Avnet Company
Chicago, IL, United States
Assy, Plug, 14 Pos, B Slot Rohs Compliant Amp - Te Connectivity
50F037
Assy, Plug, 14 Pos, B Slot Rohs Compliant Amp - Te Connectivity 50F037
ASSY, PLUG, 14 POS, B SLOT ROHS COMPLIANT: YES

ASSY, PLUG, 14 POS, B SLOT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 552270-1 A24244-ND 552270-1 50F037
Product Name D-Shaped Connectors Centronics Connectors I/O Connectors Assy, Plug, 14 Pos, B Slot Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060813-2 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
Ribbon Cable Connectors - 1-111494-8 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Panel Mount
View Details
4 suppliers