TE Connectivity Fsma Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Amp - Te Connectivity 5504014-1

Description
FSMA FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:FSMA; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes
Description
FSMA FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:FSMA; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fsma Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Amp - Te Connectivity - 87K6914 - Newark, An Avnet Company
Chicago, IL, United States
Fsma Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Amp - Te Connectivity
87K6914
Fsma Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Amp - Te Connectivity 87K6914
FSMA FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:FSMA; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

FSMA FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:FSMA; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87K6914
Product Name Fsma Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Amp - Te Connectivity
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers