TE Connectivity St Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Te Connectivity 5492642-2

Description
ST FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Metal Body; Product Range:LightCrimp Plus Series; Colour:Beige RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Metal Body; Product Range:LightCrimp Plus Series; Colour:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Te Connectivity - 88M3539 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Te Connectivity
88M3539
St Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Te Connectivity 88M3539
ST FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Metal Body; Product Range:LightCrimp Plus Series; Colour:Beige RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Metal Body; Product Range:LightCrimp Plus Series; Colour:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88M3539
Product Name St Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Te Connectivity
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details