TE Connectivity IDC D-Sub Connectors 5406049-1

Description
Body Features Cable Exit Angle : 90° Color : Black Cover Material : ABS Molding Compound Shield Material : Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 64 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1, .5 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions Accepts Wire Insulation Diameter Range (INCH) : .029 - .045 Cable Outside Diameter (INCH) : .45 - .55 Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color Dot Designation : Blue Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Classification : IDC Connector Product Type : Connector Kit Connector System : Cable-to-Cable Kit Type : Connector Kit Product Category : Connectors Profile : Standard Protective Cover : With Sealable : No Slot Type Letter Code : B Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 90° Color : Black Cover Material : ABS Molding Compound Shield Material : Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 64 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1, .5 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions Accepts Wire Insulation Diameter Range (INCH) : .029 - .045 Cable Outside Diameter (INCH) : .45 - .55 Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color Dot Designation : Blue Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Classification : IDC Connector Product Type : Connector Kit Connector System : Cable-to-Cable Kit Type : Connector Kit Product Category : Connectors Profile : Standard Protective Cover : With Sealable : No Slot Type Letter Code : B Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 5406049-1 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
5406049-1
IDC D-Sub Connectors 5406049-1
Body Features Cable Exit Angle : 90° Color : Black Cover Material : ABS Molding Compound Shield Material : Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 64 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1, .5 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions Accepts Wire Insulation Diameter Range (INCH) : .029 - .045 Cable Outside Diameter (INCH) : .45 - .55 Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color Dot Designation : Blue Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Classification : IDC Connector Product Type : Connector Kit Connector System : Cable-to-Cable Kit Type : Connector Kit Product Category : Connectors Profile : Standard Protective Cover : With Sealable : No Slot Type Letter Code : B Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Cable Exit Angle : 90°
  • Color : Black
  • Cover Material : ABS Molding Compound
  • Shield Material : Steel
  • Shield Plating Material : Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 64
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1, .5
  • Contact Mating Area Plating Material : Gold Flash, Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Accepts Wire Insulation Diameter Range (INCH) : .029 - .045
  • Cable Outside Diameter (INCH) : .45 - .55
  • Solid Wire Size (AWG) : 26 - 24
  • Solid Wire Size (MMSQ) : .13 - .32
  • Stranded Wire Size (AWG) : 24
  • Stranded Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 24

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Color Dot Designation : Blue
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Connector Lock : With
  • Mating Connector Lock Type : Screwlocks
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Classification : IDC
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable
  • Kit Type : Connector Kit
  • Product Category : Connectors
  • Profile : Standard
  • Protective Cover : With
  • Sealable : No
  • Slot Type Letter Code : B

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - 5406049-1-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
5406049-1-ND
Centronics Connectors 5406049-1-ND
64 Position Plug Connector Free Hanging (In-Line), Right Angle IDC

64 Position Plug Connector Free Hanging (In-Line), Right Angle IDC

Buy Now Datasheet
Swedesboro, NJ, United States
I/O Connectors
5406049-1
I/O Connectors 5406049-1
I/O Connectors

I/O Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5406049-1 5406049-1-ND 5406049-1
Product Name IDC D-Sub Connectors Centronics Connectors I/O Connectors
Connector Type D-Sub Connector; Wire to Wire Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-2221860-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1050720-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1318115-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers