TE Connectivity Eurocard Connectors 536427-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 11.51 MM  [.453 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 11.51 MM  [.453 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 536427-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
536427-5
Eurocard Connectors 536427-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 11.51 MM  [.453 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 50
  • Number of Positions : 150
  • Number of Rows : 3
  • Number of Signal Positions : 150
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, B, C

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.51 MM  [.453 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 536427-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
536427-5
Pin & Socket Connectors 536427-5
150 EURO TYPE R PIN BL ASSY

150 EURO TYPE R PIN BL ASSY

Buy Now
DIN 41612 - 536427-5-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
536427-5-ND
DIN 41612 536427-5-ND
150 Position Din Connector Header, Male Pins Through Hole

150 Position Din Connector Header, Male Pins Through Hole

Buy Now Datasheet
150 Euro Type R Pin Bl Assy Rohs Compliant Amp - Te Connectivity - 34B085 - Newark, An Avnet Company
Chicago, IL, United States
150 Euro Type R Pin Bl Assy Rohs Compliant Amp - Te Connectivity
34B085
150 Euro Type R Pin Bl Assy Rohs Compliant Amp - Te Connectivity 34B085
150 EURO TYPE R PIN BL ASSY ROHS COMPLIANT: NO

150 EURO TYPE R PIN BL ASSY ROHS COMPLIANT: NO

Supplier's Site
Backplane Connectors - DIN 41612 - 536427-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
536427-5
Backplane Connectors - DIN 41612 536427-5
CONN DIN HDR 150POS PCB

CONN DIN HDR 150POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 536427-5 536427-5 536427-5-ND 34B085 536427-5
Product Name Eurocard Connectors Pin & Socket Connectors DIN 41612 150 Euro Type R Pin Bl Assy Rohs Compliant Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Header, Male Pins
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data