TE Connectivity Eurocard Connectors 536416-5

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Matrix Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Matrix Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 536416-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
536416-5
Eurocard Connectors 536416-5
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Matrix Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : C, A, B

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Layout : Matrix

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Pin & Socket Connectors - 536416-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
536416-5
Pin & Socket Connectors 536416-5
096 EURO TYPE C PIN BL ASSY

096 EURO TYPE C PIN BL ASSY

Buy Now
DIN 41612 - A29010-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A29010-ND
DIN 41612 A29010-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity - 52F5439 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity
52F5439
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 52F5439
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: No

DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: No

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 536416-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
536416-5
Backplane Connectors - DIN 41612 536416-5
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 536416-5 536416-5 A29010-ND 52F5439 536416-5
Product Name Eurocard Connectors Pin & Socket Connectors DIN 41612 Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins DIN Connector
Mounting Board Mount Through Hole, Right Angle
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data