TE Connectivity Eurocard Connectors 535091-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.453 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.453 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 535091-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
535091-5
Eurocard Connectors 535091-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.453 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, B, C

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Connector Height : 11.5 MM  [.453 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.49 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 535091-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
535091-5
Pin & Socket Connectors 535091-5
048 EURO TYPE C RECEPT ST ASSY

048 EURO TYPE C RECEPT ST ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
535091-5
Pin & Socket Connectors 535091-5
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-535091-5
Electronic Connector 407-535091-5
48 Pos 3 Row Straight Header, 2.54mm Pitch, Gold/Tin/Lead Plating Product overview: 535091-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535091-5 can be used for catalog matching and distributor lookup.

48 Pos 3 Row Straight Header, 2.54mm Pitch, Gold/Tin/Lead Plating Product overview: 535091-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535091-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A113907-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A113907-ND
DIN 41612 A113907-ND
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
048 Euro Type C Recept St Assy Rohs Compliant Amp - Te Connectivity - 33B9965 - Newark, An Avnet Company
Chicago, IL, United States
048 Euro Type C Recept St Assy Rohs Compliant Amp - Te Connectivity
33B9965
048 Euro Type C Recept St Assy Rohs Compliant Amp - Te Connectivity 33B9965
048 EURO TYPE C RECEPT ST ASSY ROHS COMPLIANT: NO

048 EURO TYPE C RECEPT ST ASSY ROHS COMPLIANT: NO

Supplier's Site
Backplane Connectors - DIN 41612 - 535091-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
535091-5
Backplane Connectors - DIN 41612 535091-5
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 535091-5 535091-5 407-535091-5 A113907-ND 33B9965 535091-5
Product Name Eurocard Connectors Pin & Socket Connectors Electronic Connector DIN 41612 048 Euro Type C Recept St Assy Rohs Compliant Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data