TE Connectivity Eurocard Connectors 535090-5

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 535090-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
535090-5
Eurocard Connectors 535090-5
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, B, A

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A1285-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A1285-ND
DIN 41612 A1285-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-535090-5
Electronic Connector 407-535090-5
96 Pos Female Straight 2.54mm Pitch Solder Receptacle Product overview: 535090-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535090-5 can be used for catalog matching and distributor lookup.

96 Pos Female Straight 2.54mm Pitch Solder Receptacle Product overview: 535090-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535090-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1032669-535090-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1032669-535090-5
Connectors, Interconnects - Backplane Connectors - DIN 41612 1032669-535090-5
Win Source Part Number: 1032669-535090-5 Category: Connectors, Interconnects>Backpl ane Connectors - DIN 41612 Series: Eurocard Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Package: Bulk Material - Insulation: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 30 Style: C Level, Class: 2 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 535043-4; 535090-4; 5535090-9; 09032646855; 09032966845; 09032646845; 09032642825; 09032326845535090-5. ; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A1285,5350905 Base Product Number: 535090 RoHS Status: RoHS non-compliant

Win Source Part Number: 1032669-535090-5
Category: Connectors, Interconnects>Backplane Connectors - DIN 41612
Series: Eurocard
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Package: Bulk
Material - Insulation: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 30
Style: C
Level, Class: 2
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 535043-4; 535090-4; 5535090-9; 09032646855; 09032966845; 09032646845; 09032642825; 09032326845535090-5.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A1285,5350905
Base Product Number: 535090
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Pin & Socket Connectors - 535090-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
535090-5
Pin & Socket Connectors 535090-5
096 EURO TYPE C RECEPT ST ASSY

096 EURO TYPE C RECEPT ST ASSY

Buy Now
Backplane Conn, Rcpt, 96Pos, 3Row/2.54Mm; Product Range Amp - Te Connectivity - 33B9963 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 96Pos, 3Row/2.54Mm; Product Range Amp - Te Connectivity
33B9963
Backplane Conn, Rcpt, 96Pos, 3Row/2.54Mm; Product Range Amp - Te Connectivity 33B9963
BACKPLANE CONN, RCPT, 96POS, 3ROW/2.54MM; Product Range:Eurocard Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:3Rows; Row Pitch:2.54mm RoHS Compliant: No

BACKPLANE CONN, RCPT, 96POS, 3ROW/2.54MM; Product Range:Eurocard Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:3Rows; Row Pitch:2.54mm RoHS Compliant: No

Supplier's Site Datasheet
CONN DIN RECEPT 96POS VERT PCB - 792-535090-5 - Utmel Electronic Limited
Hong Kong, China
CONN DIN RECEPT 96POS VERT PCB
792-535090-5
CONN DIN RECEPT 96POS VERT PCB 792-535090-5
CONN DIN RECEPT 96POS VERT PCB

CONN DIN RECEPT 96POS VERT PCB

Supplier's Site
Backplane Connectors - DIN 41612 - 535090-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
535090-5
Backplane Connectors - DIN 41612 535090-5
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 535090-5 A1285-ND 407-535090-5 1032669-535090-5 535090-5 33B9963 792-535090-5 535090-5
Product Name Eurocard Connectors DIN 41612 Electronic Connector Connectors, Interconnects - Backplane Connectors - DIN 41612 Pin & Socket Connectors Backplane Conn, Rcpt, 96Pos, 3Row/2.54Mm; Product Range Amp - Te Connectivity CONN DIN RECEPT 96POS VERT PCB Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector DIN Connector
Mounting Board Mount Through Hole Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 96 #
Unlock Full Specs
to access all available technical data