TE Connectivity Eurocard Connectors 535079-5

Description
Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.82 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.82 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 535079-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
535079-5
Eurocard Connectors 535079-5
Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.82 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 40
  • Number of Positions : 120
  • Number of Rows : 3
  • Number of Signal Positions : 120
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, B, A

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 4.82 MM  [.19 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 535079-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
535079-5
Pin & Socket Connectors 535079-5
120 EURO TYPE C RECEPT AP ASSY

120 EURO TYPE C RECEPT AP ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
535079-5
Pin & Socket Connectors 535079-5
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
DIN 41612 - A1295-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A1295-ND
DIN 41612 A1295-ND
120 Position Din Connector Receptacle, Female Sockets Gold Through Hole

120 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-535079-5
Electronic Connector 407-535079-5
120 Pos, 3 Row, 2.54mm Pitch, Straight Receptacle, Press-Fit Product overview: 535079-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535079-5 can be used for catalog matching and distributor lookup.

120 Pos, 3 Row, 2.54mm Pitch, Straight Receptacle, Press-Fit Product overview: 535079-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535079-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
120 Euro Type C Recept Ap Assy Amp - Te Connectivity - 76AC8716 - Newark, An Avnet Company
Chicago, IL, United States
120 Euro Type C Recept Ap Assy Amp - Te Connectivity
76AC8716
120 Euro Type C Recept Ap Assy Amp - Te Connectivity 76AC8716
120 EURO TYPE C RECEPT AP ASSY

120 EURO TYPE C RECEPT AP ASSY

Supplier's Site
Backplane Connectors - DIN 41612 - 535079-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
535079-5
Backplane Connectors - DIN 41612 535079-5
CONN DIN RCPT 120POS PCB GOLD

CONN DIN RCPT 120POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 535079-5 535079-5 A1295-ND 407-535079-5 76AC8716 535079-5
Product Name Eurocard Connectors Pin & Socket Connectors DIN 41612 Electronic Connector 120 Euro Type C Recept Ap Assy Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data