TE Connectivity Eurocard Connectors 535059-5

Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : C, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : C, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 535059-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
535059-5
Eurocard Connectors 535059-5
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : C, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Rows : 3
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 4.83 MM  [.19 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 535059-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
535059-5
Pin & Socket Connectors 535059-5
064 EURO TYPE C RECEPT AP ASSY

064 EURO TYPE C RECEPT AP ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
535059-5
Pin & Socket Connectors 535059-5
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Singapore, Singapore
250V Electronic Connector
407-535059-5
250V Electronic Connector 407-535059-5
64 Pos 2.54mm Press-Fit Backplane Connector, Straight, Gold, 250V Product overview: 535059-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535059-5 can be used for catalog matching and distributor lookup.

64 Pos 2.54mm Press-Fit Backplane Connector, Straight, Gold, 250V Product overview: 535059-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535059-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A1292-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A1292-ND
DIN 41612 A1292-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
535059-5 Rohs Compliant Amp - Te Connectivity - 98AC5251 - Newark, An Avnet Company
Chicago, IL, United States
535059-5 Rohs Compliant Amp - Te Connectivity
98AC5251
535059-5 Rohs Compliant Amp - Te Connectivity 98AC5251
535059-5 ROHS COMPLIANT: NO

535059-5 ROHS COMPLIANT: NO

Supplier's Site
064 Euro Type C Recept Ap Assy Amp - Te Connectivity - 33B9953 - Newark, An Avnet Company
Chicago, IL, United States
064 Euro Type C Recept Ap Assy Amp - Te Connectivity
33B9953
064 Euro Type C Recept Ap Assy Amp - Te Connectivity 33B9953
064 EURO TYPE C RECEPT AP ASSY

064 EURO TYPE C RECEPT AP ASSY

Supplier's Site
Backplane Connectors - DIN 41612 - 535059-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
535059-5
Backplane Connectors - DIN 41612 535059-5
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 535059-5 535059-5 407-535059-5 A1292-ND 98AC5251 535059-5
Product Name Eurocard Connectors Pin & Socket Connectors 250V Electronic Connector DIN 41612 535059-5 Rohs Compliant Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data