TE Connectivity Eurocard Connectors 535032-9

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 535032-9 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
535032-9
Eurocard Connectors 535032-9
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, A, C

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 4.83 MM  [.19 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 535032-9 - 812408-535032-9 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 535032-9
812408-535032-9
Backplane Connectors - 535032-9 812408-535032-9
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 812408-535032-9 Packaging: Bulk Number of Positions: 96 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold Material - Insulation: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Style: C Level, Class: 3 Temperature Range - Operating: -55°C ~ 125°C Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 812408-535032-9
Packaging: Bulk
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Press-Fit
Contact Finish: Gold
Material - Insulation: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Style: C
Level, Class: 3
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)

Buy Now
Pin & Socket Connectors - 535032-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
535032-9
Pin & Socket Connectors 535032-9
096 EURO TYPE C RECEPT AP ASSY

096 EURO TYPE C RECEPT AP ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
535032-9
Pin & Socket Connectors 535032-9
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-535032-9
Electronic Connector 407-535032-9
96 Pos, 3 Row, 2.54mm Pitch, Straight Female Receptacle, Press-Fit Product overview: 535032-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535032-9 can be used for catalog matching and distributor lookup.

96 Pos, 3 Row, 2.54mm Pitch, Straight Female Receptacle, Press-Fit Product overview: 535032-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535032-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A29028-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A29028-ND
DIN 41612 A29028-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 535032-9 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
535032-9
Backplane Connectors - DIN 41612 535032-9
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet
096 Euro Type C Recept Ap Assy Amp - Te Connectivity - 15H9476 - Newark, An Avnet Company
Chicago, IL, United States
096 Euro Type C Recept Ap Assy Amp - Te Connectivity
15H9476
096 Euro Type C Recept Ap Assy Amp - Te Connectivity 15H9476
096 EURO TYPE C RECEPT AP ASSY

096 EURO TYPE C RECEPT AP ASSY

Supplier's Site
096 Euro Type C Recept Ap Assy Amp - Te Connectivity - 76AC8715 - Newark, An Avnet Company
Chicago, IL, United States
096 Euro Type C Recept Ap Assy Amp - Te Connectivity
76AC8715
096 Euro Type C Recept Ap Assy Amp - Te Connectivity 76AC8715
096 EURO TYPE C RECEPT AP ASSY

096 EURO TYPE C RECEPT AP ASSY

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 535032-9 812408-535032-9 535032-9 407-535032-9 A29028-ND 535032-9 15H9476
Product Name Eurocard Connectors Backplane Connectors - 535032-9 Pin & Socket Connectors Electronic Connector DIN 41612 Backplane Connectors - DIN 41612 096 Euro Type C Recept Ap Assy Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data