TE Connectivity D-Shaped Connectors 5229912-1

Description
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ] Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ] Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5229912-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5229912-1
D-Shaped Connectors 5229912-1
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ] Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5, 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ]
  • Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ]
  • Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]
  • Solid Wire Size (AWG) : 26 - 24
  • Solid Wire Size (MMSQ) : .13 - .32
  • Stranded Wire Size (AWG) : 24
  • Stranded Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 26 - 24

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Thread Size : 4-40 UNC 2B

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable, Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Connectors I/O - 5229912-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5229912-1
Connectors I/O 5229912-1
KIT PLUG 50 POSB SLOT C/LOK

KIT PLUG 50 POSB SLOT C/LOK

Buy Now
I/O Connectors - 5229912-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5229912-1
I/O Connectors 5229912-1
KIT, PLUG, 50 POS,B SLOT C/LOK

KIT, PLUG, 50 POS,B SLOT C/LOK

Buy Now
I/O Connectors - 5229912-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5229912-1
I/O Connectors 5229912-1
CHAMP CONNECTOR ASSY

CHAMP CONNECTOR ASSY

Buy Now
Singapore, Singapore
Electronic Connector
443-5229912-1
Electronic Connector 443-5229912-1
50 Pos IEEE 488 RA IDC Shielded Connector Product overview: 5229912-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5229912-1 can be used for catalog matching and distributor lookup.

50 Pos IEEE 488 RA IDC Shielded Connector Product overview: 5229912-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5229912-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - A33611-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33611-ND
Centronics Connectors A33611-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
IDC Connectors - 7194464 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7194464
IDC Connectors 7194464
TE Connectivity 5229912-1 IDC Connector

TE Connectivity 5229912-1 IDC Connector

Supplier's Site
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity - 16M3250 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
16M3250
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 16M3250
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:Champ-Lok Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:Champ-Lok Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
CHAMP IDC Cable-to-Cable Plug; 50 Position; 26-24AWG - 70084215 - Allied Electronics, Inc.
Fort Worth, TX, USA
CHAMP IDC Cable-to-Cable Plug; 50 Position; 26-24AWG
70084215
CHAMP IDC Cable-to-Cable Plug; 50 Position; 26-24AWG 70084215
CHAMP IDC Cable-to-Cable Plug; 50 Position; 26-24AWG

CHAMP IDC Cable-to-Cable Plug; 50 Position; 26-24AWG

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5229912-1 5229912-1 5229912-1 443-5229912-1 A33611-ND 7194464 16M3250 70084215
Product Name D-Shaped Connectors Connectors I/O I/O Connectors Electronic Connector Centronics Connectors IDC Connectors Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity CHAMP IDC Cable-to-Cable Plug; 50 Position; 26-24AWG
Connector Type Wire to Board Connector Centronics Connector Micro Connector and Nano Connector
Termination Insulation Displacement (IDC) IDC Idc IDC / IDT IDC
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Cable mount Cable Mount
Current Rating 0.5 to 1.0 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Centronics Connectors - A26141-ND - DigiKey
Specs
Connector Type Board Mount Connector; Centronics Connector
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
Headers, Male Pins - A108959-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1589691-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
Headers, Receptacles, Female Sockets - A3103-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
3 suppliers