TE Connectivity Through-Hole Electronic Connector 5178238-8

Description
68 Pos 2 Row Rectangular Connector, Right Angle, Through Hole, Gold/Tin Plated Product overview: 5178238-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-5178238-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68 Pos 2 Row Rectangular Connector, Right Angle, Through Hole, Gold/Tin Plated Product overview: 5178238-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-5178238-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole Electronic Connector
2004-5178238-8
Through-Hole Electronic Connector 2004-5178238-8
68 Pos 2 Row Rectangular Connector, Right Angle, Through Hole, Gold/Tin Plated Product overview: 5178238-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-5178238-8 can be used for catalog matching and distributor lookup.

68 Pos 2 Row Rectangular Connector, Right Angle, Through Hole, Gold/Tin Plated Product overview: 5178238-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-5178238-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1377497-5178238-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
1377497-5178238-8
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1377497-5178238-8
Win Source Part Number: 1377497-5178238-8 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CHAMP .050 II Package: Box Product Status: Obsolete Features: Board Lock Base Product Number: 5178238 Mounting Type: Panel Mount, Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Connector Type: Receptacle Number of Positions: 68 Number of Rows: 2 Termination: Solder Flange Feature: Board Side (M2.6); Latchblocks Connector Style: Outer Shroud Contacts

Win Source Part Number: 1377497-5178238-8
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CHAMP .050 II
Package: Box
Product Status: Obsolete
Features: Board Lock
Base Product Number: 5178238
Mounting Type: Panel Mount, Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Connector Type: Receptacle
Number of Positions: 68
Number of Rows: 2
Termination: Solder
Flange Feature: Board Side (M2.6); Latchblocks
Connector Style: Outer Shroud Contacts

Buy Now Datasheet
Centronics Connectors - A116946-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A116946-ND
Centronics Connectors A116946-ND
68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Champ.050 Rec Ass Y 68P Pb-Free Amp - Te Connectivity - 99X5662 - Newark, An Avnet Company
Chicago, IL, United States
Champ.050 Rec Ass Y 68P Pb-Free Amp - Te Connectivity
99X5662
Champ.050 Rec Ass Y 68P Pb-Free Amp - Te Connectivity 99X5662
CHAMP.050 REC ASS Y 68P PB-FREE

CHAMP.050 REC ASS Y 68P PB-FREE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2004-5178238-8 1377497-5178238-8 A116946-ND 99X5662
Product Name Through-Hole Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Centronics Connectors Champ.050 Rec Ass Y 68P Pb-Free Amp - Te Connectivity
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1369-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A3207-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
PCB Connectors - NCG-FO-M - kTB Solutions
Specs
Connector Type SMP; SSMP Female *1
Gender Female / Jack
Frequency 0.000 to 65.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29400-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details