Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 51-BBGA Module
Product Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Number of Positions: 5
Mounting Type: Fixed
Termination: Solder
Type: Header, Male Pins, Shrouded (4 Side)
Features: 150 µH Unshielded Wirewound Inductor 400 mA 1.1Ohm Max Nonstandard
20 Position Receptacle Connector Board to Board, High Density Through Hole Solder
20 Pos Board-to-Board Connector, 1A, Gold/Tin, Through Hole, Vertical Product overview: 5175475-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5175475-1 can be used for catalog matching and distributor lookup.
CHAMP 050 BTB REC V 20P W/LEG
CHAMP 050 BTB REC V 20P W/LEG
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5175475-1-ND | 438-5175475-1 | 5175475-1 | 19R1347 | |
| Product Name | Connectors,Interconnects | Centronics Connectors | Through-Hole 1A Electronic Connector | Board to Board & Mezzanine Connectors | Champ 050 Btb Rec V 20P W/leg Amp - Te Connectivity |
| Termination | Solder | Through Hole | |||
| Mounting | Fixed | Through Hole | |||
| Category | Board to Board Connector |