TE Connectivity Eurocard Connectors 5148472-4

Description
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5148472-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5148472-4
Eurocard Connectors 5148472-4
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - 5148472-4-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
5148472-4-ND
DIN 41612 5148472-4-ND
48 Position Din Connector Plug, Male Pins Gold Through Hole

48 Position Din Connector Plug, Male Pins Gold Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-5148472-4
Electronic Connector 407-5148472-4
48 Pos 2.54mm Press-Fit Backplane Connector, Straight, Thru-Hole Product overview: 5148472-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5148472-4 can be used for catalog matching and distributor lookup.

48 Pos 2.54mm Press-Fit Backplane Connector, Straight, Thru-Hole Product overview: 5148472-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5148472-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 5148472-4 - 763920-5148472-4 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5148472-4
763920-5148472-4
Backplane Connectors - 5148472-4 763920-5148472-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763920-5148472-4 Series: Eurocard Packaging: Bulk Number of Positions: 48 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold Material - Insulation: Polymer Thermoplastic, Glass Filled Style: 1/2 R Level, Class: 2 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763920-5148472-4
Series: Eurocard
Packaging: Bulk
Number of Positions: 48
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Press-Fit
Contact Finish: Gold
Material - Insulation: Polymer Thermoplastic, Glass Filled
Style: 1/2 R
Level, Class: 2
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 5148472-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5148472-4
Backplane Connectors - DIN 41612 5148472-4
CONN DIN PLUG 48POS PCB GOLD

CONN DIN PLUG 48POS PCB GOLD

Supplier's Site Datasheet
Assy,pin,eurocard,type R/2,l-Free,48 Pos Amp - Te Connectivity - 36AC5789 - Newark, An Avnet Company
Chicago, IL, United States
Assy,pin,eurocard,type R/2,l-Free,48 Pos Amp - Te Connectivity
36AC5789
Assy,pin,eurocard,type R/2,l-Free,48 Pos Amp - Te Connectivity 36AC5789
ASSY,PIN,EUROCARD,TY PE R/2,L-FREE,48 POS

ASSY,PIN,EUROCARD,TYPE R/2,L-FREE,48 POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5148472-4 5148472-4-ND 407-5148472-4 763920-5148472-4 5148472-4 36AC5789
Product Name Eurocard Connectors DIN 41612 Electronic Connector Backplane Connectors - 5148472-4 Backplane Connectors - DIN 41612 Assy,pin,eurocard,type R/2,l-Free,48 Pos Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Mounting Board Mount Through Hole Through Hole
Unlock Full Specs
to access all available technical data