TE Connectivity Eurocard Connectors 5148420-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 20 Number of Positions : 60 Number of Power or Coaxial Positions : 4 Number of Rows : 3 Number of Signal Positions : 60 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 20 Number of Positions : 60 Number of Power or Coaxial Positions : 4 Number of Rows : 3 Number of Signal Positions : 60 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5148420-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5148420-5
Eurocard Connectors 5148420-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 20 Number of Positions : 60 Number of Power or Coaxial Positions : 4 Number of Rows : 3 Number of Signal Positions : 60 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 20
  • Number of Positions : 60
  • Number of Power or Coaxial Positions : 4
  • Number of Rows : 3
  • Number of Signal Positions : 60
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, A, C

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.83 MM  [.19 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 5148420-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5148420-5
Headers & Wire Housings 5148420-5
ASSY,RECPT,TYPE M,EUROCARD,L-F

ASSY,RECPT,TYPE M,EUROCARD,L-F

Buy Now
DIN 41612 - 5148420-5-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
5148420-5-ND
DIN 41612 5148420-5-ND
64 (60 + 4 Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

64 (60 + 4 Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

Buy Now Datasheet
Assy,recpt,type M,eurocard,l-Free,60+4,p Amp - Te Connectivity - 19R1190 - Newark, An Avnet Company
Chicago, IL, United States
Assy,recpt,type M,eurocard,l-Free,60+4,p Amp - Te Connectivity
19R1190
Assy,recpt,type M,eurocard,l-Free,60+4,p Amp - Te Connectivity 19R1190
ASSY,RECPT,TYPE M,EUROCARD,L-FREE,60 +4,P

ASSY,RECPT,TYPE M,EUROCARD,L-FREE,60+4,P

Supplier's Site
Backplane Connectors - DIN 41612 - 5148420-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5148420-5
Backplane Connectors - DIN 41612 5148420-5
CONN DIN RCPT 64POS PCB GOLD

CONN DIN RCPT 64POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5148420-5 5148420-5 5148420-5-ND 19R1190 5148420-5
Product Name Eurocard Connectors Headers & Wire Housings DIN 41612 Assy,recpt,type M,eurocard,l-Free,60+4,p Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data