TE Connectivity Eurocard Connectors 5148417-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 26 Number of Positions : 78 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 78 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 26 Number of Positions : 78 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 78 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5148417-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5148417-5
Eurocard Connectors 5148417-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 26 Number of Positions : 78 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 78 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 26
  • Number of Positions : 78
  • Number of Power or Coaxial Positions : 2
  • Number of Rows : 3
  • Number of Signal Positions : 78
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, B, C

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.83 MM  [.19 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - 5148417-5-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
5148417-5-ND
DIN 41612 5148417-5-ND
80 (78 + 2 Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole

80 (78 + 2 Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Headers & Wire Housings - 5148417-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5148417-5
Headers & Wire Housings 5148417-5
ASSY,RECPT,TYPE M,EUROCARD,L-F

ASSY,RECPT,TYPE M,EUROCARD,L-F

Buy Now
Backplane Connectors - DIN 41612 - 5148417-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5148417-5
Backplane Connectors - DIN 41612 5148417-5
CONN DIN RCPT 80POS PCB GOLD

CONN DIN RCPT 80POS PCB GOLD

Supplier's Site Datasheet
Assy,recpt,type M,eurocard,l-Free,78+2,p Amp - Te Connectivity - 19R1188 - Newark, An Avnet Company
Chicago, IL, United States
Assy,recpt,type M,eurocard,l-Free,78+2,p Amp - Te Connectivity
19R1188
Assy,recpt,type M,eurocard,l-Free,78+2,p Amp - Te Connectivity 19R1188
ASSY,RECPT,TYPE M,EUROCARD,L-FREE,78 +2,P

ASSY,RECPT,TYPE M,EUROCARD,L-FREE,78+2,P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5148417-5 5148417-5-ND 5148417-5 5148417-5 19R1188
Product Name Eurocard Connectors DIN 41612 Headers & Wire Housings Backplane Connectors - DIN 41612 Assy,recpt,type M,eurocard,l-Free,78+2,p Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data