TE Connectivity Eurocard Connectors 5148412-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 20 Number of Positions : 64 Number of Power or Coaxial Positions : 4 Number of Rows : 3 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Rows Loaded : C, B, A Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 20 Number of Positions : 64 Number of Power or Coaxial Positions : 4 Number of Rows : 3 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Rows Loaded : C, B, A Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5148412-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5148412-5
Eurocard Connectors 5148412-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 20 Number of Positions : 64 Number of Power or Coaxial Positions : 4 Number of Rows : 3 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Rows Loaded : C, B, A Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 20
  • Number of Positions : 64
  • Number of Power or Coaxial Positions : 4
  • Number of Rows : 3
  • Number of Signal Positions : 60
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : C, B, A

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Connector Height : 12.62 MM  [.496 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore
Through-Hole Electronic Connector
407-5148412-5
Through-Hole Electronic Connector 407-5148412-5
64 Pos 3 Row Right Angle Header, 2.54mm Pitch, Through Hole, Male Product overview: 5148412-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5148412-5 can be used for catalog matching and distributor lookup.

64 Pos 3 Row Right Angle Header, 2.54mm Pitch, Through Hole, Male Product overview: 5148412-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5148412-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1039054-5148412-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1039054-5148412-5
Connectors, Interconnects - Backplane Connectors - DIN 41612 1039054-5148412-5
Win Source Part Number: 1039054-5148412-5 Category: Connectors, Interconnects>Backpl ane Connectors - DIN 41612 Series: Eurocard Number of Positions: 64 (60 + 4 Power) Pitch: 0.100" (2.54mm) Connector Type: Plug, Male Pins Number of Positions Loaded: 60 Number of Rows: 3 Termination: Solder Contact Finish: Gold Package: Bulk Material - Insulation: Polymer Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 30 Style: M Level, Class: 2 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 5650933-5; 5650951-5; 5650945-5; 09031646951; 86093487313755ELF; 86094327313755ELF; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 51484125 Base Product Number: 5148412

Win Source Part Number: 1039054-5148412-5
Category: Connectors, Interconnects>Backplane Connectors - DIN 41612
Series: Eurocard
Number of Positions: 64 (60 + 4 Power)
Pitch: 0.100" (2.54mm)
Connector Type: Plug, Male Pins
Number of Positions Loaded: 60
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Package: Bulk
Material - Insulation: Polymer Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 30
Style: M
Level, Class: 2
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 5650933-5; 5650951-5; 5650945-5; 09031646951; 86093487313755ELF; 86094327313755ELF;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 51484125
Base Product Number: 5148412

Buy Now Datasheet
DIN 41612 - 5148412-5-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
5148412-5-ND
DIN 41612 5148412-5-ND
64 (60 + 4 Power) Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

64 (60 + 4 Power) Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 5148412-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5148412-5
Backplane Connectors - DIN 41612 5148412-5
CONN DIN PLUG 64POS PCB RA GOLD

CONN DIN PLUG 64POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5148412-5 407-5148412-5 1039054-5148412-5 5148412-5-ND 5148412-5
Product Name Eurocard Connectors Through-Hole Electronic Connector Connectors, Interconnects - Backplane Connectors - DIN 41612 DIN 41612 Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector DIN Connector Plug, Male Pins
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data