TE Connectivity Eurocard Connectors 5148411-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 26 Number of Positions : 80 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 78 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 26 Number of Positions : 80 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 78 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5148411-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5148411-5
Eurocard Connectors 5148411-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 26 Number of Positions : 80 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 78 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 26
  • Number of Positions : 80
  • Number of Power or Coaxial Positions : 2
  • Number of Rows : 3
  • Number of Signal Positions : 78
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, B, C

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Connector Height : 12.62 MM  [.496 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - 5148411-5-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
5148411-5-ND
DIN 41612 5148411-5-ND
80 (78 + 2 Power) Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

80 (78 + 2 Power) Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Assy,pin,r.a.,type M,eurocard,l-Free,78+ Amp - Te Connectivity - 19R1184 - Newark, An Avnet Company
Chicago, IL, United States
Assy,pin,r.a.,type M,eurocard,l-Free,78+ Amp - Te Connectivity
19R1184
Assy,pin,r.a.,type M,eurocard,l-Free,78+ Amp - Te Connectivity 19R1184
ASSY,PIN,R.A.,TYPE M,EUROCARD,L-FREE,78 +

ASSY,PIN,R.A.,TYPE M,EUROCARD,L-FREE,78+

Supplier's Site
Backplane Connectors - DIN 41612 - 5148411-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5148411-5
Backplane Connectors - DIN 41612 5148411-5
CONN DIN PLUG 80POS PCB RA GOLD

CONN DIN PLUG 80POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5148411-5 5148411-5-ND 19R1184 5148411-5
Product Name Eurocard Connectors DIN 41612 Assy,pin,r.a.,type M,eurocard,l-Free,78+ Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102160-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Eurocard Connectors - 254895-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - A28620-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers