TE Connectivity Eurocard Connectors 5148384-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 8 Number of Positions : 24 Number of Power or Coaxial Positions : 8 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 6 MM  [.236 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 8 Number of Positions : 24 Number of Power or Coaxial Positions : 8 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 6 MM  [.236 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5148384-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5148384-5
Eurocard Connectors 5148384-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 8 Number of Positions : 24 Number of Power or Coaxial Positions : 8 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 6 MM  [.236 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 8
  • Number of Positions : 24
  • Number of Power or Coaxial Positions : 8
  • Number of Rows : 3
  • Number of Signal Positions : 24
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, B, C

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Connector Height : 11.51 MM  [.453 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 6 MM  [.236 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - 5148384-5-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
5148384-5-ND
DIN 41612 5148384-5-ND
32 (24 + 8 Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole

32 (24 + 8 Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 5148384-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5148384-5
Backplane Connectors - DIN 41612 5148384-5
CONN DIN RCPT 32POS PCB GOLD

CONN DIN RCPT 32POS PCB GOLD

Supplier's Site Datasheet
Assy,recpt,type M,eurocard,l-Free,24+8,p Amp - Te Connectivity - 19R1181 - Newark, An Avnet Company
Chicago, IL, United States
Assy,recpt,type M,eurocard,l-Free,24+8,p Amp - Te Connectivity
19R1181
Assy,recpt,type M,eurocard,l-Free,24+8,p Amp - Te Connectivity 19R1181
ASSY,RECPT,TYPE M,EUROCARD,L-FREE,24 +8,P

ASSY,RECPT,TYPE M,EUROCARD,L-FREE,24+8,P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5148384-5 5148384-5-ND 5148384-5 19R1181
Product Name Eurocard Connectors DIN 41612 Backplane Connectors - DIN 41612 Assy,recpt,type M,eurocard,l-Free,24+8,p Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data