TE Connectivity Smart Card Connectors 5145300-1

Description
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : With Cover : Without Number of Positions : 8 Number of Signal Positions : 8 Operating Function : NO Pre-Installed Wire & Cable : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Profile Height from PCB : 1.55 MM , 3.65 MM  [.144 INCH , .059 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 10000 Packaging Features Packaging Method : Carton Packaging Quantity : 448 Product Type Features Compatible Card : Smart Card Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : With Cover : Without Number of Positions : 8 Number of Signal Positions : 8 Operating Function : NO Pre-Installed Wire & Cable : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Profile Height from PCB : 1.55 MM , 3.65 MM  [.144 INCH , .059 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 10000 Packaging Features Packaging Method : Carton Packaging Quantity : 448 Product Type Features Compatible Card : Smart Card Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Card Connectors - 5145300-1 - TE Connectivity
Berwyn, PA, United States
Smart Card Connectors
5145300-1
Smart Card Connectors 5145300-1
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : With Cover : Without Number of Positions : 8 Number of Signal Positions : 8 Operating Function : NO Pre-Installed Wire & Cable : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Profile Height from PCB : 1.55 MM , 3.65 MM  [.144 INCH , .059 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 10000 Packaging Features Packaging Method : Carton Packaging Quantity : 448 Product Type Features Compatible Card : Smart Card Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Card Detection Switch : With
  • Cover : Without
  • Number of Positions : 8
  • Number of Signal Positions : 8
  • Operating Function : NO
  • Pre-Installed Wire & Cable : Without

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Card Thickness : .76 MM  [.03 INCH ]
  • Profile Height from PCB : 1.55 MM , 3.65 MM  [.144 INCH , .059 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 10000

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 448

Product Type Features


  • Compatible Card : Smart Card
  • Connector & Contact Terminates To : Printed Circuit Board
  • Smart Card Connector Product Type : Connector

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 998655-5145300-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
998655-5145300-1
Connectors, Interconnects - Memory Connectors - PC Card Sockets 998655-5145300-1
Win Source Part Number: 998655-5145300-1 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Number of Positions: 10 (8 + 2) Features: Board Guide, Switch Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Height Above Board: 0.144" (3.66mm) Standard Package: 336 Card Type: Smart Card Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-5145300-1 Base Product Number: 5145300

Win Source Part Number: 998655-5145300-1
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Number of Positions: 10 (8 + 2)
Features: Board Guide, Switch
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Height Above Board: 0.144" (3.66mm)
Standard Package: 336
Card Type: Smart Card
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-5145300-1
Base Product Number: 5145300

Buy Now Datasheet
PC Card Sockets - 5145300-1-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
5145300-1-ND
PC Card Sockets 5145300-1-ND
10 (8 + 2) Position Card Connector Smart Card Surface Mount, Right Angle Gold

10 (8 + 2) Position Card Connector Smart Card Surface Mount, Right Angle Gold

Buy Now Datasheet
Smt Card Rcpt,8 Pos, W/o Cover Amp - Te Connectivity - 19R1110 - Newark, An Avnet Company
Chicago, IL, United States
Smt Card Rcpt,8 Pos, W/o Cover Amp - Te Connectivity
19R1110
Smt Card Rcpt,8 Pos, W/o Cover Amp - Te Connectivity 19R1110
SMT CARD RCPT,8 POS, W/O COVER

SMT CARD RCPT,8 POS, W/O COVER

Supplier's Site
Smt Card Rcpt,8 Pos, W/o Cover Amp - Te Connectivity - 42AJ4673 - Newark, An Avnet Company
Chicago, IL, United States
Smt Card Rcpt,8 Pos, W/o Cover Amp - Te Connectivity
42AJ4673
Smt Card Rcpt,8 Pos, W/o Cover Amp - Te Connectivity 42AJ4673
SMT CARD RCPT,8 POS, W/O COVER

SMT CARD RCPT,8 POS, W/O COVER

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5145300-1 998655-5145300-1 5145300-1-ND 19R1110
Product Name Smart Card Connectors Connectors, Interconnects - Memory Connectors - PC Card Sockets PC Card Sockets Smt Card Rcpt,8 Pos, W/o Cover Amp - Te Connectivity
Connector Type PC Card Connector PC Card Connector Connector
Unlock Full Specs
to access all available technical data