TE Connectivity Smart Card Connectors 5145299-1

Description
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : With Cover : With Number of Positions : 6 Number of Signal Positions : 6 Operating Function : NO Pre-Installed Wire & Cable : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Profile Height from PCB : 1.55 MM , 4.05 MM  [.059 INCH , .159 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 10000 Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Compatible Card : SIM/SAM Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : With Cover : With Number of Positions : 6 Number of Signal Positions : 6 Operating Function : NO Pre-Installed Wire & Cable : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Profile Height from PCB : 1.55 MM , 4.05 MM  [.059 INCH , .159 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 10000 Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Compatible Card : SIM/SAM Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Smart Card, 6Pos (part number 51X2136) is designed for use in applications requiring a memory socket interface. It features six contacts made from phosphor bronze, ensuring reliable electrical performance. The contacts are gold plated, which enhances conductivity and provides resistance to corrosion. This connector is compliant with RoHS regulations, indicating it does not contain any hazardous substances as defined by the directive. The product is suitable for various smart card applications, making it a viable option for engineers looking for a dependable connector solution.

Datasheet Summary
Powered by GS/AI

The Connector, Smart Card, 6Pos (part number 51X2136) is designed for use in applications requiring a memory socket interface. It features six contacts made from phosphor bronze, ensuring reliable electrical performance. The contacts are gold plated, which enhances conductivity and provides resistance to corrosion. This connector is compliant with RoHS regulations, indicating it does not contain any hazardous substances as defined by the directive. The product is suitable for various smart card applications, making it a viable option for engineers looking for a dependable connector solution.

Suppliers

Company
Product
Description
Supplier Links
Smart Card Connectors - 5145299-1 - TE Connectivity
Berwyn, PA, United States
Smart Card Connectors
5145299-1
Smart Card Connectors 5145299-1
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : With Cover : With Number of Positions : 6 Number of Signal Positions : 6 Operating Function : NO Pre-Installed Wire & Cable : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Profile Height from PCB : 1.55 MM , 4.05 MM  [.059 INCH , .159 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 10000 Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Compatible Card : SIM/SAM Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Card Detection Switch : With
  • Cover : With
  • Number of Positions : 6
  • Number of Signal Positions : 6
  • Operating Function : NO
  • Pre-Installed Wire & Cable : Without

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Card Thickness : .76 MM  [.03 INCH ]
  • Profile Height from PCB : 1.55 MM , 4.05 MM  [.059 INCH , .159 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 10000

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 500

Product Type Features


  • Compatible Card : SIM/SAM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Smart Card Connector Product Type : Connector

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now
Connectors, Interconnects Memory Connectors PC Card Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Memory Connectors PC Card Sockets
Connectors, Interconnects Memory Connectors PC Card Sockets
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Memory Connectors PC Card Sockets Package: Tape & Reel (TR) Cut Tape (CT) Card Type: SIM, SAM Card Number of Positions: 8 (6 + 2) Connector Type: Connector and Ejector Insertion, Removal Method: Hinged Lid Mounting Type: Surface Mount, Right Angle Features: Board Guide, Card Guide, Switch Height Above Board: 0.177" (4.50mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Memory Connectors PC Card Sockets
Package: Tape & Reel (TR) Cut Tape (CT)
Card Type: SIM, SAM Card
Number of Positions: 8 (6 + 2)
Connector Type: Connector and Ejector
Insertion, Removal Method: Hinged Lid
Mounting Type: Surface Mount, Right Angle
Features: Board Guide, Card Guide, Switch
Height Above Board: 0.177" (4.50mm)

Buy Now Datasheet
PC Card Sockets - A111237CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A111237CT-ND
PC Card Sockets A111237CT-ND
8 (6 + 2) Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold

8 (6 + 2) Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - A111237TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A111237TR-ND
PC Card Sockets A111237TR-ND
8 (6 + 2) Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold

8 (6 + 2) Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 5145299-1 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
5145299-1
PC Card Sockets 5145299-1
CONN SIM/SAM CARD HINGED TYPE R/

CONN SIM/SAM CARD HINGED TYPE R/

Supplier's Site Datasheet
Card Edge & Backplane Connector, Memory Socket, 6, 2.54 Mm, Idc / Idt Rohs Compliant Amp - Te Connectivity - 25M4319 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Memory Socket, 6, 2.54 Mm, Idc / Idt Rohs Compliant Amp - Te Connectivity
25M4319
Card Edge & Backplane Connector, Memory Socket, 6, 2.54 Mm, Idc / Idt Rohs Compliant Amp - Te Connectivity 25M4319
Card Edge & Backplane Connector, Memory Socket, 6, 2.54 mm, IDC / IDT RoHS Compliant: Yes

Card Edge & Backplane Connector, Memory Socket, 6, 2.54 mm, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Smart Card, 6Pos; Product Range Amp - Te Connectivity - 51X2136 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Smart Card, 6Pos; Product Range Amp - Te Connectivity
51X2136
Connector, Smart Card, 6Pos; Product Range Amp - Te Connectivity 51X2136
CONNECTOR, SMART CARD, 6POS; Product Range:Smart Card Connectors; Connector Type:Memory Socket; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

CONNECTOR, SMART CARD, 6POS; Product Range:Smart Card Connectors; Connector Type:Memory Socket; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5145299-1 A111237CT-ND 5145299-1 25M4319 51X2136
Product Name Smart Card Connectors Connectors, Interconnects Memory Connectors PC Card Sockets PC Card Sockets PC Card Sockets Card Edge & Backplane Connector, Memory Socket, 6, 2.54 Mm, Idc / Idt Rohs Compliant Amp - Te Connectivity Connector, Smart Card, 6Pos; Product Range Amp - Te Connectivity
Connector Type PC Card Connector PC Card Connector Connector and Ejector PC Card Connector Card Edge Connector
Unlock Full Specs
to access all available technical data