Body Features Seal Material : Nitrile
Electrical Characteristics Control Current (Min) (MAMP) : 3.6 Current Input Type : 4 - 20 mA Operating Voltage (Max) (VDC) : 35 Operating Voltage (Min) (VDC) : 12.2 Overcurrent Protection (MAMP) : 25 Voltage Drop Protection @4mA / 24VDC (VDC) : 12.2
Industry Standards IP Rating : IP66
Mechanical Attachment Pneumatic Connection : 1/2" NPT
Operation/Applicatio
n Hysteresis +/ (PCTFS) : 1.5 Linearity : +/- 0.8% Full Scale Operational Use Specification : General Purpose Position Alerts & Feedback : 4 - 20 mA Transmitter Alerts & Feedback Sensitivity (PCTFS) : .3 Valve Action : Reverse Action, Direct Action
Other Repeatability (PCTFS) : 1.45
Usage Conditions Allowable Pressure (Max) (BAR) : 10 Operating Temperature Range : -40 - 65 DEGC [-40 - 149 DEGF ] Rotation Angle Range (DEG) : 60 - 120
Body Features
Electrical Characteristics
- Control Current (Min) (MAMP) : 3.6
- Current Input Type : 4 - 20 mA
- Operating Voltage (Max) (VDC) : 35
- Operating Voltage (Min) (VDC) : 12.2
- Overcurrent Protection (MAMP) : 25
- Voltage Drop Protection @4mA / 24VDC (VDC) : 12.2
Industry Standards
Mechanical Attachment
- Pneumatic Connection : 1/2" NPT
Operation/Application
- Hysteresis +/ (PCTFS) : 1.5
- Linearity : +/- 0.8% Full Scale
- Operational Use Specification : General Purpose
- Position Alerts & Feedback : 4 - 20 mA Transmitter Alerts & Feedback
- Sensitivity (PCTFS) : .3
- Valve Action : Reverse Action, Direct Action
Other
- Repeatability (PCTFS) : 1.45
Usage Conditions
- Allowable Pressure (Max) (BAR) : 10
- Operating Temperature Range : -40 - 65 DEGC [-40 - 149 DEGF ]
- Rotation Angle Range (DEG) : 60 - 120