TE Connectivity Inductive Proximity Sensors 5000005686-SE

Description
Body Features Body Style : Metallic Flat Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Nominal Sensing Distance : 1 MM  [.039 INCH ] Product Diameter : 6.5 MM  [.256 INCH ] Product Length : 25 MM  [.984 INCH ] Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 1000 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - NAMUR Indicator Type : No Indicator Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
Request a Quote
Description
Body Features Body Style : Metallic Flat Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Nominal Sensing Distance : 1 MM  [.039 INCH ] Product Diameter : 6.5 MM  [.256 INCH ] Product Length : 25 MM  [.984 INCH ] Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 1000 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - NAMUR Indicator Type : No Indicator Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000005686-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000005686-SE
Inductive Proximity Sensors 5000005686-SE
Body Features Body Style : Metallic Flat Device Form Factor : Tubular Jacket Material : PU Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Nominal Sensing Distance : 1 MM  [.039 INCH ] Product Diameter : 6.5 MM  [.256 INCH ] Product Length : 25 MM  [.984 INCH ] Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 1000 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - NAMUR Indicator Type : No Indicator Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust

Body Features


  • Body Style : Metallic Flat
  • Device Form Factor : Tubular
  • Jacket Material : PU

Configuration Features


  • Electrical Connection : Cable 2 m
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Nominal Sensing Distance : 1 MM  [.039 INCH ]
  • Product Diameter : 6.5 MM  [.256 INCH ]
  • Product Length : 25 MM  [.984 INCH ]
  • Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 7 - 12
  • Switching Frequency (Max) (HZ) : 1000

Mechanical Attachment


  • Mounting Alignment Type : Flush

Operation/Application


  • Electrical Configuration : DC - NAMUR
  • Indicator Type : No Indicator

Usage Conditions


  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
Buy Now

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000005686-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.0390 inch (0.9906 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004994-SE - TE Connectivity
Specs
Operation Distance 0.0310 inch (0.7874 mm)
Switching Frequency 2 kHz
Switch Type Normally Open
View Details
Inductive Proximity Sensors - 5000000260-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Closed
View Details
ANSI Street Lighting Photocells - 027586-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
ANSI Street Lighting Photocells - 022528-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details