Body Features Body Style : Metallic Threaded Device Form Factor : Tubular
Configuration Features Electrical Connection : Connector 4 Pin
Contact Features Switching Contact Type : NO + NC
Dimensions Nominal Sensing Distance : 15 MM [.59 INCH ] Product Diameter : 30 MM [1.181 INCH ] Product Length : 50 MM [1.968 INCH ] Standard Object Size : 45 x 45 MM [1.77 x 1.77 INCH ]
Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 100
Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30
Operation/Applicatio
n Electrical Configuration : DC - PNP Indicator Type : Micro LED on Connector
Usage Conditions Operating Environment : Potentially Explosive Atmosphere
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
Configuration Features
- Electrical Connection : Connector 4 Pin
Contact Features
- Switching Contact Type : NO + NC
Dimensions
- Nominal Sensing Distance : 15 MM [.59 INCH ]
- Product Diameter : 30 MM [1.181 INCH ]
- Product Length : 50 MM [1.968 INCH ]
- Standard Object Size : 45 x 45 MM [1.77 x 1.77 INCH ]
Electrical Characteristics
- Supply Voltage (VDC) : 10 - 30
- Supply Voltage Range (VDC) : 10 - 30
- Switching Frequency (Max) (HZ) : 100
Mechanical Attachment
- Mounting Alignment Type : Extended
- Thread Size : M30
Operation/Application
- Electrical Configuration : DC - PNP
- Indicator Type : Micro LED on Connector
Usage Conditions
- Operating Environment : Potentially Explosive Atmosphere