TE Connectivity Coax Terminators 5-829913-1

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Style : Straight Configuration Features Tether : Without Contact Features RF Connector Center Contact Material : Beryllium Copper Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : Coaxial Grade : Commercial Product Type : Terminator Sealable : No
Request a Quote
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Style : Straight Configuration Features Tether : Without Contact Features RF Connector Center Contact Material : Beryllium Copper Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : Coaxial Grade : Commercial Product Type : Terminator Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Terminators - 5-829913-1 - TE Connectivity
Berwyn, PA, United States
Coax Terminators
5-829913-1
Coax Terminators 5-829913-1
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Style : Straight Configuration Features Tether : Without Contact Features RF Connector Center Contact Material : Beryllium Copper Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : Coaxial Grade : Commercial Product Type : Terminator Sealable : No

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Style : Straight

Configuration Features


  • Tether : Without

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : Coaxial
  • Grade : Commercial
  • Product Type : Terminator
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 5-829913-1
Product Name Coax Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 157323-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 273215-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 100291-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 233839-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details