TE Connectivity D-Shaped Connectors 5-555012-2

Description
Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Standard Insert Material : ABS Molding Compound Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Diameter Range : 1.14 MM  [.045 INCH ] Compatible Insulation Diameter Range : 1.14 MM  [.045 INCH ] Stranded Wire Size (AWG) : 28, 27, 26 Stranded Wire Size (MMSQ) : .14, .09, .1 Wire Size (AWG) : 27, 26 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Standard Insert Material : ABS Molding Compound Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Diameter Range : 1.14 MM  [.045 INCH ] Compatible Insulation Diameter Range : 1.14 MM  [.045 INCH ] Stranded Wire Size (AWG) : 28, 27, 26 Stranded Wire Size (MMSQ) : .14, .09, .1 Wire Size (AWG) : 27, 26 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5-555012-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5-555012-2
D-Shaped Connectors 5-555012-2
Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Standard Insert Material : ABS Molding Compound Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Diameter Range : 1.14 MM  [.045 INCH ] Compatible Insulation Diameter Range : 1.14 MM  [.045 INCH ] Stranded Wire Size (AWG) : 28, 27, 26 Stranded Wire Size (MMSQ) : .14, .09, .1 Wire Size (AWG) : 27, 26 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Connector Profile : Standard
  • Insert Material : ABS Molding Compound
  • Shield Material : Carbon Steel
  • Shield Plating Material : Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : .5, 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Supplied - Uninstalled
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Cable Diameter Range : 1.14 MM  [.045 INCH ]
  • Compatible Insulation Diameter Range : 1.14 MM  [.045 INCH ]
  • Stranded Wire Size (AWG) : 28, 27, 26
  • Stranded Wire Size (MMSQ) : .14, .09, .1
  • Wire Size (AWG) : 27, 26

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
I/O Connectors - 5-555012-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5-555012-2
I/O Connectors 5-555012-2
PLUG KIT, POST MLDG, E SLOT

PLUG KIT, POST MLDG, E SLOT

Buy Now
Centronics Connectors - A24319-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24319-ND
Centronics Connectors A24319-ND
50 Position Plug Connector Free Hanging (In-Line), Right Angle IDC

50 Position Plug Connector Free Hanging (In-Line), Right Angle IDC

Buy Now Datasheet
Plug Kit, Post Mldg, E Slot Rohs Compliant Amp - Te Connectivity - 15H8442 - Newark, An Avnet Company
Chicago, IL, United States
Plug Kit, Post Mldg, E Slot Rohs Compliant Amp - Te Connectivity
15H8442
Plug Kit, Post Mldg, E Slot Rohs Compliant Amp - Te Connectivity 15H8442
PLUG KIT, POST MLDG, E SLOT ROHS COMPLIANT: YES

PLUG KIT, POST MLDG, E SLOT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-555012-2 5-555012-2 A24319-ND 15H8442
Product Name D-Shaped Connectors I/O Connectors Centronics Connectors Plug Kit, Post Mldg, E Slot Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector Centronics Connector
Geometry Right Angle; 90 Right Angle
Termination Insulation Displacement (IDC)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1586017-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Centronics Connectors - A24259-ND - DigiKey
Specs
Connector Type Centronics Connector
Mounting Free Hanging (In-Line)
View Details