TE Connectivity Docking Connectors 5-5175473-6

Description
Configuration Features Number of Rows : 1 Number of Signal Positions : 50 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Rows : 1 Number of Signal Positions : 50 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 5-5175473-6 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
5-5175473-6
Docking Connectors 5-5175473-6
Configuration Features Number of Rows : 1 Number of Signal Positions : 50 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Rows : 1
  • Number of Signal Positions : 50
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Docking Connector Style : Plug
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5-5175473-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5175473-6
Board to Board & Mezzanine Connectors 5-5175473-6
.050CL,CHAMP,VERT PLUG,50 POSN

.050CL,CHAMP,VERT PLUG,50 POSN

Buy Now
D - SUB, D - SHAPED connectors - 5-5175473-6 - 808230-5-5175473-6 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 5-5175473-6
808230-5-5175473-6
D - SUB, D - SHAPED connectors - 5-5175473-6 808230-5-5175473-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 808230-5-5175473-6 Type: Board to Board Number of Positions: 50 Mounting Style: Through Hole Features: Board Lock Connector Type: Plug Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Center Strip Contacts Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 110 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 808230-5-5175473-6
Type: Board to Board
Number of Positions: 50
Mounting Style: Through Hole
Features: Board Lock
Connector Type: Plug
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: Center Strip Contacts
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 110
MSL Level: 1 (Unlimited)

Buy Now
Centronics Connectors - A33455-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33455-ND
Centronics Connectors A33455-ND
50 Position Plug Connector Board to Board Through Hole Solder

50 Position Plug Connector Board to Board Through Hole Solder

Buy Now Datasheet
Singapore
1A Electronic Connector
438-5-5175473-6
1A Electronic Connector 438-5-5175473-6
50 Pos Male Straight Telecom/Datacom Connector, Solder, Gold, 1A Product overview: 5-5175473-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5-5175473-6 can be used for catalog matching and distributor lookup.

50 Pos Male Straight Telecom/Datacom Connector, Solder, Gold, 1A Product overview: 5-5175473-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5-5175473-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - 5-5175473-6 - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
5-5175473-6
Centronics Connectors 5-5175473-6
CONN BTB PLUG 50POS VERT SOLDER

CONN BTB PLUG 50POS VERT SOLDER

Supplier's Site Datasheet
.050Cl,champ,vert Plug,50 Posn Amp - Te Connectivity - 76AC8098 - Newark, An Avnet Company
Chicago, IL, United States
.050Cl,champ,vert Plug,50 Posn Amp - Te Connectivity
76AC8098
.050Cl,champ,vert Plug,50 Posn Amp - Te Connectivity 76AC8098
.050CL,CHAMP,VERT PLUG,50 POSN

.050CL,CHAMP,VERT PLUG,50 POSN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-5175473-6 5-5175473-6 808230-5-5175473-6 A33455-ND 438-5-5175473-6 5-5175473-6 76AC8098
Product Name Docking Connectors Board to Board & Mezzanine Connectors D - SUB, D - SHAPED connectors - 5-5175473-6 Centronics Connectors 1A Electronic Connector Centronics Connectors .050Cl,champ,vert Plug,50 Posn Amp - Te Connectivity
Connector Type Board to Board Connector Board to Board Connector Plug Centronics Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole Through Hole Through Hole
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data