TE Connectivity High Frequency & RF Inductors 5-2176075-2

Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : .8 Inductance (MICHEN) : .0025 Self Resonant Frequency (GHZ) : 9 Other Comment : Tolerance 0.1nH Inductor Quality Factor : 8 Packaging Features Packaging Method : Reel Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : .8 Inductance (MICHEN) : .0025 Self Resonant Frequency (GHZ) : 9 Other Comment : Tolerance 0.1nH Inductor Quality Factor : 8 Packaging Features Packaging Method : Reel Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 5-2176075-2 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
5-2176075-2
High Frequency & RF Inductors 5-2176075-2
Dimensions Passive Component Dimensions (MM) : .6 x .3 x .23 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : .8 Inductance (MICHEN) : .0025 Self Resonant Frequency (GHZ) : 9 Other Comment : Tolerance 0.1nH Inductor Quality Factor : 8 Packaging Features Packaging Method : Reel Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0201 Termination Features Termination Method to Printed Circuit Board : Surface Mount

Dimensions


  • Passive Component Dimensions (MM) : .6 x .3 x .23

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 150
  • DC Resistance (OHM) : .8
  • Inductance (MICHEN) : .0025
  • Self Resonant Frequency (GHZ) : 9

Other


  • Comment : Tolerance 0.1nH
  • Inductor Quality Factor : 8

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0201

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 5-2176075-2
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879591-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
High Frequency & RF Inductors - 1623953-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 330 microH
View Details
High Frequency & RF Inductors - 3-1624113-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
High Frequency & RF Inductors - 6-1624108-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0170 microH
Inductance Tolerance 2 (+/- %)
View Details